Visual Sound, Inc. 12-inch cardioid gooseneck microphone CGN 321E

Description
AKG Acoustics, U.S. with mounting flange The CGN 321E is a high-performance cardioid gooseneck microphone with all-metal parts and a single flexpipe gooseneck. It comes complete with an H500 shock-mounted flange for quick, easy installation and features a bass cut filter controlled by a tamper-proof internal jumper. Frequency Range|70-18,000|Hz| Sensitivity|18|mV|Pa | Equivalent noise level|21|dB-A| Electrical impedance|<600|ohms| Current consumption|<3|mA| Net weight|160|g|
Description
AKG Acoustics, U.S. with mounting flange The CGN 321E is a high-performance cardioid gooseneck microphone with all-metal parts and a single flexpipe gooseneck. It comes complete with an H500 shock-mounted flange for quick, easy installation and features a bass cut filter controlled by a tamper-proof internal jumper. Frequency Range|70-18,000|Hz| Sensitivity|18|mV|Pa | Equivalent noise level|21|dB-A| Electrical impedance|<600|ohms| Current consumption|<3|mA| Net weight|160|g|

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
12-inch cardioid gooseneck microphone
CGN 321E
12-inch cardioid gooseneck microphone CGN 321E
AKG Acoustics, U.S. with mounting flange The CGN 321E is a high-performance cardioid gooseneck microphone with all-metal parts and a single flexpipe gooseneck. It comes complete with an H500 shock-mounted flange for quick, easy installation and features a bass cut filter controlled by a tamper-proof internal jumper. Frequency Range|70-18,000|Hz| Sensitivity|18|mV|Pa | Equivalent noise level|21|dB-A| Electrical impedance|<600|ohms| Current consumption|<3|mA| Net weight|160|g|

AKG Acoustics, U.S. with mounting flange

The CGN 321E is a high-performance cardioid gooseneck microphone with all-metal parts and a single flexpipe gooseneck. It comes complete with an H500 shock-mounted flange for quick, easy installation and features a bass cut filter controlled by a tamper-proof internal jumper.

  • Frequency Range|70-18,000|Hz|
  • Sensitivity|18|mV|Pa|
  • Equivalent noise level|21|dB-A|
  • Electrical impedance|<600|ohms|
  • Current consumption|<3|mA|
  • Net weight|160|g|
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number CGN 321E
Product Name 12-inch cardioid gooseneck microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM70D122V01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
SN Ratio 70 dB
View Details
3 suppliers
Parlé microphones - Parlé TCM-XA Ceiling - Biamp Systems, Ltd.
Specs
Actual Size 5.9 inch (150 mm)
Features Digital
Agency Approval CE marked, UL listed, and RoHS compliant
View Details