Visual Sound, Inc. Robust 42-inch LCD Monitor CE42LM4N-NA

Description
Sanyo North America Corporation The SANYO CE42LM4N-NA is one tough 42 LCD monitor. It uses a lightweight aluminum frame and a non-glare acrylic panel. This qualifies this monitor for a variety of environments which may be dusty or oily such as food establishments and public venues. The acrylic panel offers the protection for a number of public display applications and it's easy to clean. Another reason the CE42LM4N-NA is a great digital display is because it fits in, ready with many input and output terminals. The CE42LM4N-NA uses long-lasting anodized aluminum and has a "No-Holes" ventilation design which protects against mischief in public applications. There's also an optional network box to work it into a network of monitors. OPTIONAL PJ-NET NETWORK Optional Network Function.
Description
Sanyo North America Corporation The SANYO CE42LM4N-NA is one tough 42 LCD monitor. It uses a lightweight aluminum frame and a non-glare acrylic panel. This qualifies this monitor for a variety of environments which may be dusty or oily such as food establishments and public venues. The acrylic panel offers the protection for a number of public display applications and it's easy to clean. Another reason the CE42LM4N-NA is a great digital display is because it fits in, ready with many input and output terminals. The CE42LM4N-NA uses long-lasting anodized aluminum and has a "No-Holes" ventilation design which protects against mischief in public applications. There's also an optional network box to work it into a network of monitors. OPTIONAL PJ-NET NETWORK Optional Network Function.

Suppliers

Company
Product
Description
Supplier Links
Robust 42-inch LCD Monitor - CE42LM4N-NA - Visual Sound, Inc.
Broomall, PA, USA
Robust 42-inch LCD Monitor
CE42LM4N-NA
Robust 42-inch LCD Monitor CE42LM4N-NA
Sanyo North America Corporation The SANYO CE42LM4N-NA is one tough 42 LCD monitor. It uses a lightweight aluminum frame and a non-glare acrylic panel. This qualifies this monitor for a variety of environments which may be dusty or oily such as food establishments and public venues. The acrylic panel offers the protection for a number of public display applications and it's easy to clean. Another reason the CE42LM4N-NA is a great digital display is because it fits in, ready with many input and output terminals. The CE42LM4N-NA uses long-lasting anodized aluminum and has a "No-Holes" ventilation design which protects against mischief in public applications. There's also an optional network box to work it into a network of monitors. OPTIONAL PJ-NET NETWORK Optional Network Function.

Sanyo North America Corporation

The SANYO CE42LM4N-NA is one tough 42 LCD monitor. It uses a lightweight aluminum frame and a non-glare acrylic panel. This qualifies this monitor for a variety of environments which may be dusty or oily such as food establishments and public venues. The acrylic panel offers the protection for a number of public display applications and it's easy to clean. Another reason the CE42LM4N-NA is a great digital display is because it fits in, ready with many input and output terminals.
The CE42LM4N-NA uses long-lasting anodized aluminum and has a "No-Holes" ventilation design which protects against mischief in public applications. There's also an optional network box to work it into a network of monitors.

  • OPTIONAL PJ-NET NETWORK
  • Optional Network Function.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number CE42LM4N-NA
Product Name Robust 42-inch LCD Monitor
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 331747 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color; Monochrome
Input Types Serial Interface; SPI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details