Visual Sound, Inc. Commercial Sound Paging Projector CDP-850T

Description
Electro-Voice The CDP-850T 60-watt compound diffraction projector. Model 850T is a wide-range, integrated horn and driver system with a single driver unit having two coaxial horns coupled to opposite sides of the driver diaphragm. Wide range, integrated horn-and-driver system Single driver fitted to two coaxial horns, each coupled to opposite sides of the driver diaphragm Weather-resistant gray with 150 degree H x 110 degree V at two kHz Compound-diffraction design allows for more uniform dispersion throughout frequency range Features 60-watt, 1829BT driver, 280 Hz to eight kHz frequency response Heavy-duty drivers with 25/70.7-volt transformer offering eight, 15, 30, and 60-watt taps.
Description
Electro-Voice The CDP-850T 60-watt compound diffraction projector. Model 850T is a wide-range, integrated horn and driver system with a single driver unit having two coaxial horns coupled to opposite sides of the driver diaphragm. Wide range, integrated horn-and-driver system Single driver fitted to two coaxial horns, each coupled to opposite sides of the driver diaphragm Weather-resistant gray with 150 degree H x 110 degree V at two kHz Compound-diffraction design allows for more uniform dispersion throughout frequency range Features 60-watt, 1829BT driver, 280 Hz to eight kHz frequency response Heavy-duty drivers with 25/70.7-volt transformer offering eight, 15, 30, and 60-watt taps.

Suppliers

Company
Product
Description
Supplier Links
Commercial Sound Paging Projector - CDP-850T - Visual Sound, Inc.
Broomall, PA, USA
Commercial Sound Paging Projector
CDP-850T
Commercial Sound Paging Projector CDP-850T
Electro-Voice The CDP-850T 60-watt compound diffraction projector. Model 850T is a wide-range, integrated horn and driver system with a single driver unit having two coaxial horns coupled to opposite sides of the driver diaphragm. Wide range, integrated horn-and-driver system Single driver fitted to two coaxial horns, each coupled to opposite sides of the driver diaphragm Weather-resistant gray with 150 degree H x 110 degree V at two kHz Compound-diffraction design allows for more uniform dispersion throughout frequency range Features 60-watt, 1829BT driver, 280 Hz to eight kHz frequency response Heavy-duty drivers with 25/70.7-volt transformer offering eight, 15, 30, and 60-watt taps.

Electro-Voice

The CDP-850T 60-watt compound diffraction projector.

Model 850T is a wide-range, integrated horn and driver system with a single driver unit having two coaxial horns coupled to opposite sides of the driver diaphragm.

  • Wide range, integrated horn-and-driver system
  • Single driver fitted to two coaxial horns, each coupled to opposite sides of the driver diaphragm
  • Weather-resistant gray with 150 degree H x 110 degree V at two kHz
  • Compound-diffraction design allows for more uniform dispersion throughout frequency range
  • Features 60-watt, 1829BT driver, 280 Hz to eight kHz frequency response
  • Heavy-duty drivers with 25/70.7-volt transformer offering eight, 15, 30, and 60-watt taps.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CDP-850T
Product Name Commercial Sound Paging Projector
Unlock Full Specs
to access all available technical data

Similar Products

50GCB SelecTone® Amplified Speakers - 50GCB-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 98 dB
Weight 730.00 g (25.75 oz)
View Details
Speakers - 526848 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
EAS-8C In-Wall/In-Ceiling Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 125 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.1500 watts
Impedance 64 ohms
Frequency Response 8000 Hz
View Details