Visual Sound, Inc. High Frequency Dual Driver Horn, 60 x 40 Degree Coverage CDM

Description
Peavey Electronics The CDM is a high frequency dual driver horn. Constant directivity horn Coverage pattern: 60 degree H x 40 degree V Low frequency limit: 3000 Hz
Description
Peavey Electronics The CDM is a high frequency dual driver horn. Constant directivity horn Coverage pattern: 60 degree H x 40 degree V Low frequency limit: 3000 Hz

Suppliers

Company
Product
Description
Supplier Links
High Frequency Dual Driver Horn, 60 x 40 Degree Coverage - CDM - Visual Sound, Inc.
Broomall, PA, USA
High Frequency Dual Driver Horn, 60 x 40 Degree Coverage
CDM
High Frequency Dual Driver Horn, 60 x 40 Degree Coverage CDM
Peavey Electronics The CDM is a high frequency dual driver horn. Constant directivity horn Coverage pattern: 60 degree H x 40 degree V Low frequency limit: 3000 Hz

Peavey Electronics

The CDM is a high frequency dual driver horn.

  • Constant directivity horn
  • Coverage pattern: 60 degree H x 40 degree V
  • Low frequency limit: 3000 Hz
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CDM
Product Name High Frequency Dual Driver Horn, 60 x 40 Degree Coverage
Unlock Full Specs
to access all available technical data

Similar Products

50GCB SelecTone® Amplified Speakers - 50GCB-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 98 dB
Weight 730.00 g (25.75 oz)
View Details
Speakers - 526946 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 4 ohms
View Details
CC-5 Center Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 150 watts
Impedance 4 ohms
Sensitivity 89 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5000 Hz
View Details