Visual Sound, Inc. Amplifier CDi 6000

Description
Crown International, Inc. Crown CDi Series amplifiers are professional tools designed and built for installed sound applications. The series includes four models which are identical except for output power: CDi 1000, CDi 2000, CDi 4000, and CDi 6000. All are rugged and lightweight, and offer unmatched value in their class.
Description
Crown International, Inc. Crown CDi Series amplifiers are professional tools designed and built for installed sound applications. The series includes four models which are identical except for output power: CDi 1000, CDi 2000, CDi 4000, and CDi 6000. All are rugged and lightweight, and offer unmatched value in their class.

Suppliers

Company
Product
Description
Supplier Links
Amplifier - CDi 6000 - Visual Sound, Inc.
Broomall, PA, USA
Amplifier
CDi 6000
Amplifier CDi 6000
Crown International, Inc. Crown CDi Series amplifiers are professional tools designed and built for installed sound applications. The series includes four models which are identical except for output power: CDi 1000, CDi 2000, CDi 4000, and CDi 6000. All are rugged and lightweight, and offer unmatched value in their class.

Crown International, Inc.

Crown CDi Series amplifiers are professional tools designed and built for installed sound applications. The series includes four models which are identical except for output power: CDi 1000, CDi 2000, CDi 4000, and CDi 6000. All are rugged and lightweight, and offer unmatched value in their class.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number CDi 6000
Product Name Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 523027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
Electrostatic amplifier - GES - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Nominal Impedance 100000 ohms
View Details
5-Channel Class D System Amplifier, 75 W x 4 @ 4 Ω + 300 W x 1 @ 2 Ω - 14.4V - XD700/5 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 1.20E-5 to 0.0220 MHz
View Details