Visual Sound, Inc. 40° X 20° Constant Directivity Re-Entrant Paging Horn CD42

Description
Atlas Sound The Industry's Only Constant Directivity Re-Entrant Horn. New CD Series horns from Atlas Sound provide greatly improved uniform sound coverage compared to conical designs. With all models the horizontal coverage pattern is precisely controlled over a frequency range. For mounting, the proven CJ46 style heavy-duty steel mounting bracket is utilized with positive lock for horizontal and vertical positioning in single or stacked multi-unit clusters. Construction is polyester resin and glass-fiber laminate integrally molded to a die-cast zinc throat section. Recommended Atlas Sound Drivers: PD30 Series, PD-5 Series, PD60 Series. Coverage of 40° x 20° Across a Wide Frequency Range for Predictable Beamwidth Control Nominal Frequency Response of 800 Hz - 10 kHz for High-Intelligibility Voice, Signaling Environment-Resistan t Construction for Outdoor/ Indoor Applications Accepts All Atlas Sound and 1?" - 18 Thread Compression Drivers with Throat Openings of 0.7" Dia. Patented 180° Gimbal-Mount for Installation Flexibility
Description
Atlas Sound The Industry's Only Constant Directivity Re-Entrant Horn. New CD Series horns from Atlas Sound provide greatly improved uniform sound coverage compared to conical designs. With all models the horizontal coverage pattern is precisely controlled over a frequency range. For mounting, the proven CJ46 style heavy-duty steel mounting bracket is utilized with positive lock for horizontal and vertical positioning in single or stacked multi-unit clusters. Construction is polyester resin and glass-fiber laminate integrally molded to a die-cast zinc throat section. Recommended Atlas Sound Drivers: PD30 Series, PD-5 Series, PD60 Series. Coverage of 40° x 20° Across a Wide Frequency Range for Predictable Beamwidth Control Nominal Frequency Response of 800 Hz - 10 kHz for High-Intelligibility Voice, Signaling Environment-Resistan t Construction for Outdoor/ Indoor Applications Accepts All Atlas Sound and 1?" - 18 Thread Compression Drivers with Throat Openings of 0.7" Dia. Patented 180° Gimbal-Mount for Installation Flexibility

Suppliers

Company
Product
Description
Supplier Links
40° X 20° Constant Directivity Re-Entrant Paging Horn - CD42 - Visual Sound, Inc.
Broomall, PA, USA
40° X 20° Constant Directivity Re-Entrant Paging Horn
CD42
40° X 20° Constant Directivity Re-Entrant Paging Horn CD42
Atlas Sound The Industry's Only Constant Directivity Re-Entrant Horn. New CD Series horns from Atlas Sound provide greatly improved uniform sound coverage compared to conical designs. With all models the horizontal coverage pattern is precisely controlled over a frequency range. For mounting, the proven CJ46 style heavy-duty steel mounting bracket is utilized with positive lock for horizontal and vertical positioning in single or stacked multi-unit clusters. Construction is polyester resin and glass-fiber laminate integrally molded to a die-cast zinc throat section. Recommended Atlas Sound Drivers: PD30 Series, PD-5 Series, PD60 Series. Coverage of 40° x 20° Across a Wide Frequency Range for Predictable Beamwidth Control Nominal Frequency Response of 800 Hz - 10 kHz for High-Intelligibility Voice, Signaling Environment-Resistan t Construction for Outdoor/ Indoor Applications Accepts All Atlas Sound and 1?" - 18 Thread Compression Drivers with Throat Openings of 0.7" Dia. Patented 180° Gimbal-Mount for Installation Flexibility

Atlas Sound

The Industry's Only Constant Directivity Re-Entrant Horn. New CD Series horns from Atlas Sound provide greatly improved uniform sound coverage compared to conical designs. With all models the horizontal coverage pattern is precisely controlled over a frequency range. For mounting, the proven CJ46 style heavy-duty steel mounting bracket is utilized with positive lock for horizontal and vertical positioning in single or stacked multi-unit clusters. Construction is polyester resin and glass-fiber laminate integrally molded to a die-cast zinc throat section. Recommended Atlas Sound Drivers: PD30 Series, PD-5 Series, PD60 Series.

  • Coverage of 40° x 20° Across a Wide Frequency Range for Predictable
  • Beamwidth Control
  • Nominal Frequency Response of 800 Hz - 10 kHz for High-Intelligibility Voice, Signaling
  • Environment-Resistant Construction for Outdoor/ Indoor Applications
  • Accepts All Atlas Sound and 1?" - 18 Thread Compression Drivers with
  • Throat Openings of 0.7" Dia.
  • Patented 180° Gimbal-Mount for Installation Flexibility
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CD42
Product Name 40° X 20° Constant Directivity Re-Entrant Paging Horn
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7542093 - RS Components, Ltd.
Specs
Size 0.59 inch (15 mm)
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM302 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details