Visual Sound, Inc. Power Amplifier CD1500®

Description
Crest Audio, Inc. Application: The CD Series amplifier is the next generation family of elevated efficiency amplification from Crest Audio. The CD Series combines a linear power supply and a Class D output to deliver Crest power in a compact and cost-effective package. This series is very versatile, whether powering nightclub systems or high school gymnasiums. CD Series brings a new generation of amplification to Crest Audio. Design Focus: A traditional linear power supply is used in the CD Series. Because of the efficiency of the switching output stage, the transformer does not need to be big or heavy. This gives the CD Series an advantage in delivering huge power in a compact package. The efficiency of the output stage also gives the power supply the ability to handle heavy duty cycles without compromising sonic integrity. Crest Audio's engineering has also maintained sonic quality while incorporating the advantages of a switching output stage. High-power Class-D topology is the key to its efficiency and low operating temperature. An additional advantage to this design is the amount of power needed over time. This amplifier will dramatically reduce the number of kW / hr needed for operation. 8 Ohm Stereo - 400 W 4 Ohm Stereo - 750 W 2 Ohm Stereo - 900 W 8 Ohm Bridged - 1500 W Dramatically reduced net weight Linear power supply / Class D output stages Very low current draw Latest generation of high-speed, mosfet output devices Cooled by variable-speed fan with back-to-front airflow Inputs: balanced female XLR, 1/4" TRS combi jacks Outputs: Speakon® and five-way binding posts Mode selector switch for stereo, parallel and bridged-mono operation Ground-lift switch and rear panel circuit breaker Recessed, stepped attenuators with removable knobs 16-gauge steel chassis, cast aluminum front panel TourClass® protection circuits ACL™ (Active Clip Limiting) prevents speaker damage by providing gentle gain reduction when signal approaches the clipping threshold IGM™ (Instantaneous Gain Modulation) monitors speaker loads to detect conditions that may over-stress output devices, allowing safe operation into nominal 2 Ohm speaker loads AUTORAMP™ gradually increases gain to the attenuator level-settings when the amplifier is turned on, preventing abrupt turn-on levels Other protection features include: short circuit, DC voltage, comprehensive thermal management, current in-rush turn-on/off transient and sub/ultrasonic input Five-year warranty
Description
Crest Audio, Inc. Application: The CD Series amplifier is the next generation family of elevated efficiency amplification from Crest Audio. The CD Series combines a linear power supply and a Class D output to deliver Crest power in a compact and cost-effective package. This series is very versatile, whether powering nightclub systems or high school gymnasiums. CD Series brings a new generation of amplification to Crest Audio. Design Focus: A traditional linear power supply is used in the CD Series. Because of the efficiency of the switching output stage, the transformer does not need to be big or heavy. This gives the CD Series an advantage in delivering huge power in a compact package. The efficiency of the output stage also gives the power supply the ability to handle heavy duty cycles without compromising sonic integrity. Crest Audio's engineering has also maintained sonic quality while incorporating the advantages of a switching output stage. High-power Class-D topology is the key to its efficiency and low operating temperature. An additional advantage to this design is the amount of power needed over time. This amplifier will dramatically reduce the number of kW / hr needed for operation. 8 Ohm Stereo - 400 W 4 Ohm Stereo - 750 W 2 Ohm Stereo - 900 W 8 Ohm Bridged - 1500 W Dramatically reduced net weight Linear power supply / Class D output stages Very low current draw Latest generation of high-speed, mosfet output devices Cooled by variable-speed fan with back-to-front airflow Inputs: balanced female XLR, 1/4" TRS combi jacks Outputs: Speakon® and five-way binding posts Mode selector switch for stereo, parallel and bridged-mono operation Ground-lift switch and rear panel circuit breaker Recessed, stepped attenuators with removable knobs 16-gauge steel chassis, cast aluminum front panel TourClass® protection circuits ACL™ (Active Clip Limiting) prevents speaker damage by providing gentle gain reduction when signal approaches the clipping threshold IGM™ (Instantaneous Gain Modulation) monitors speaker loads to detect conditions that may over-stress output devices, allowing safe operation into nominal 2 Ohm speaker loads AUTORAMP™ gradually increases gain to the attenuator level-settings when the amplifier is turned on, preventing abrupt turn-on levels Other protection features include: short circuit, DC voltage, comprehensive thermal management, current in-rush turn-on/off transient and sub/ultrasonic input Five-year warranty

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Power Amplifier
CD1500®
Power Amplifier CD1500®
Crest Audio, Inc. Application: The CD Series amplifier is the next generation family of elevated efficiency amplification from Crest Audio. The CD Series combines a linear power supply and a Class D output to deliver Crest power in a compact and cost-effective package. This series is very versatile, whether powering nightclub systems or high school gymnasiums. CD Series brings a new generation of amplification to Crest Audio. Design Focus: A traditional linear power supply is used in the CD Series. Because of the efficiency of the switching output stage, the transformer does not need to be big or heavy. This gives the CD Series an advantage in delivering huge power in a compact package. The efficiency of the output stage also gives the power supply the ability to handle heavy duty cycles without compromising sonic integrity. Crest Audio's engineering has also maintained sonic quality while incorporating the advantages of a switching output stage. High-power Class-D topology is the key to its efficiency and low operating temperature. An additional advantage to this design is the amount of power needed over time. This amplifier will dramatically reduce the number of kW / hr needed for operation. 8 Ohm Stereo - 400 W 4 Ohm Stereo - 750 W 2 Ohm Stereo - 900 W 8 Ohm Bridged - 1500 W Dramatically reduced net weight Linear power supply / Class D output stages Very low current draw Latest generation of high-speed, mosfet output devices Cooled by variable-speed fan with back-to-front airflow Inputs: balanced female XLR, 1/4" TRS combi jacks Outputs: Speakon® and five-way binding posts Mode selector switch for stereo, parallel and bridged-mono operation Ground-lift switch and rear panel circuit breaker Recessed, stepped attenuators with removable knobs 16-gauge steel chassis, cast aluminum front panel TourClass® protection circuits ACL™ (Active Clip Limiting) prevents speaker damage by providing gentle gain reduction when signal approaches the clipping threshold IGM™ (Instantaneous Gain Modulation) monitors speaker loads to detect conditions that may over-stress output devices, allowing safe operation into nominal 2 Ohm speaker loads AUTORAMP™ gradually increases gain to the attenuator level-settings when the amplifier is turned on, preventing abrupt turn-on levels Other protection features include: short circuit, DC voltage, comprehensive thermal management, current in-rush turn-on/off transient and sub/ultrasonic input Five-year warranty

Crest Audio, Inc.

Application: The CD Series amplifier is the next generation family of elevated efficiency amplification from Crest Audio. The CD Series combines a linear power supply and a Class D output to deliver Crest power in a compact and cost-effective package. This series is very versatile, whether powering nightclub systems or high school gymnasiums. CD Series brings a new generation of amplification to Crest Audio.
Design Focus: A traditional linear power supply is used in the CD Series. Because of the efficiency of the switching output stage, the transformer does not need to be big or heavy. This gives the CD Series an advantage in delivering huge power in a compact package. The efficiency of the output stage also gives the power supply the ability to handle heavy duty cycles without compromising sonic integrity.
Crest Audio's engineering has also maintained sonic quality while incorporating the advantages of a switching output stage. High-power Class-D topology is the key to its efficiency and low operating temperature. An additional advantage to this design is the amount of power needed over time. This amplifier will dramatically reduce the number of kW / hr needed for operation.

  • 8 Ohm Stereo - 400 W
  • 4 Ohm Stereo - 750 W
  • 2 Ohm Stereo - 900 W
  • 8 Ohm Bridged - 1500 W
  • Dramatically reduced net weight
  • Linear power supply / Class D output stages
  • Very low current draw
  • Latest generation of high-speed, mosfet output devices
  • Cooled by variable-speed fan with back-to-front airflow
  • Inputs: balanced female XLR, 1/4" TRS combi jacks
  • Outputs: Speakon® and five-way binding posts
  • Mode selector switch for stereo, parallel and bridged-mono operation
  • Ground-lift switch and rear panel circuit breaker
  • Recessed, stepped attenuators with removable knobs
  • 16-gauge steel chassis, cast aluminum front panel
  • TourClass® protection circuits
  • ACL™ (Active Clip Limiting) prevents speaker damage by providing gentle gain reduction when signal approaches the clipping threshold
  • IGM™ (Instantaneous Gain Modulation) monitors speaker loads to detect conditions that may over-stress output devices, allowing safe operation into nominal 2 Ohm speaker loads
  • AUTORAMP™ gradually increases gain to the attenuator level-settings when the amplifier is turned on, preventing abrupt turn-on levels
  • Other protection features include: short circuit, DC voltage, comprehensive thermal management, current in-rush turn-on/off transient and sub/ultrasonic input
  • Five-year warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number CD1500®
Product Name Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 523027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
Monoblock Class D Full-Range Amplifier, 750 W x 1 @ 1.5-4 Ω - HD750/1 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 6.00E-6 to 0.0300 MHz
View Details