Visual Sound, Inc. MaxBlox DB9 (f) to Terminal Block CD-MX9F

Description
BTX Technologies, Inc. The MaxBlox™ CD-MX9F (female) by BTX Technologies is a professional cable and panel mount 9 pin D -Sub connector that feature a rugged, new, patent-pending design. The MaxBlox™ CD-MX9M (male) and CD-MX9F (female) by BTX Technologies are professional cable and panel mount 9 pin D -Sub connectors that feature a rugged, new, patent-pending design. Along with genuine Phoenix Contact terminal blocks that dramatically reduce installation time and cost by eliminating the need for soldering or crimping, the unique sled-type bottom allows these connectors to slide, snap and lock into the patentpending MaxBlox™ CD-MX915 hood for a secure, rugged and solderless cable mount connection. The CD-MX915 hood can also be used in panel mount applications for extra strain relief and can be added to the connector before or after the termination process. It can even be added after it has been mounted to a chassis. When used in panel mount applications without a hood, these low profile connectors are less then 1" behind a plate. These connectors are perfect for RS-232 and RS-422 applications where field termination is necessary. The CD-MX9M and CD-MX9F's terminal block contains clearly labeled screw terminals for each of the nine conductors. Each terminal accommodates cable sizes ranging from 16 AWG to 30 AWG. The MaxBlox™ CD-MX915 hood accommodates wire diameters from .125" to .500" and has a strain relief pull specification of up to 15lbs for the .125" cable and up to 50lbs for the .500" cable.
Description
BTX Technologies, Inc. The MaxBlox™ CD-MX9F (female) by BTX Technologies is a professional cable and panel mount 9 pin D -Sub connector that feature a rugged, new, patent-pending design. The MaxBlox™ CD-MX9M (male) and CD-MX9F (female) by BTX Technologies are professional cable and panel mount 9 pin D -Sub connectors that feature a rugged, new, patent-pending design. Along with genuine Phoenix Contact terminal blocks that dramatically reduce installation time and cost by eliminating the need for soldering or crimping, the unique sled-type bottom allows these connectors to slide, snap and lock into the patentpending MaxBlox™ CD-MX915 hood for a secure, rugged and solderless cable mount connection. The CD-MX915 hood can also be used in panel mount applications for extra strain relief and can be added to the connector before or after the termination process. It can even be added after it has been mounted to a chassis. When used in panel mount applications without a hood, these low profile connectors are less then 1" behind a plate. These connectors are perfect for RS-232 and RS-422 applications where field termination is necessary. The CD-MX9M and CD-MX9F's terminal block contains clearly labeled screw terminals for each of the nine conductors. Each terminal accommodates cable sizes ranging from 16 AWG to 30 AWG. The MaxBlox™ CD-MX915 hood accommodates wire diameters from .125" to .500" and has a strain relief pull specification of up to 15lbs for the .125" cable and up to 50lbs for the .500" cable.

Suppliers

Company
Product
Description
Supplier Links
MaxBlox DB9 (f) to Terminal Block - CD-MX9F - Visual Sound, Inc.
Broomall, PA, USA
MaxBlox DB9 (f) to Terminal Block
CD-MX9F
MaxBlox DB9 (f) to Terminal Block CD-MX9F
BTX Technologies, Inc. The MaxBlox™ CD-MX9F (female) by BTX Technologies is a professional cable and panel mount 9 pin D -Sub connector that feature a rugged, new, patent-pending design. The MaxBlox™ CD-MX9M (male) and CD-MX9F (female) by BTX Technologies are professional cable and panel mount 9 pin D -Sub connectors that feature a rugged, new, patent-pending design. Along with genuine Phoenix Contact terminal blocks that dramatically reduce installation time and cost by eliminating the need for soldering or crimping, the unique sled-type bottom allows these connectors to slide, snap and lock into the patentpending MaxBlox™ CD-MX915 hood for a secure, rugged and solderless cable mount connection. The CD-MX915 hood can also be used in panel mount applications for extra strain relief and can be added to the connector before or after the termination process. It can even be added after it has been mounted to a chassis. When used in panel mount applications without a hood, these low profile connectors are less then 1" behind a plate. These connectors are perfect for RS-232 and RS-422 applications where field termination is necessary. The CD-MX9M and CD-MX9F's terminal block contains clearly labeled screw terminals for each of the nine conductors. Each terminal accommodates cable sizes ranging from 16 AWG to 30 AWG. The MaxBlox™ CD-MX915 hood accommodates wire diameters from .125" to .500" and has a strain relief pull specification of up to 15lbs for the .125" cable and up to 50lbs for the .500" cable.

BTX Technologies, Inc.

The MaxBlox™ CD-MX9F (female) by BTX Technologies is a professional cable and panel mount 9 pin D -Sub connector that feature a rugged, new, patent-pending design.

The MaxBlox™ CD-MX9M (male) and CD-MX9F (female) by BTX Technologies are professional cable and panel mount 9 pin D -Sub connectors that feature a rugged, new, patent-pending design. Along with genuine Phoenix Contact terminal blocks that dramatically reduce installation time and cost by eliminating the need for soldering or crimping, the unique sled-type bottom allows these connectors to slide, snap and lock into the patentpending MaxBlox™ CD-MX915 hood for a secure, rugged and solderless cable mount connection. The CD-MX915 hood can also be used in panel mount applications for extra strain relief and can be added to the connector before or after the termination process. It can even be added after it has been mounted to a chassis. When used in panel mount applications without a hood, these low profile connectors are less then 1" behind a plate. These connectors are perfect for RS-232 and RS-422 applications where field termination is necessary. The CD-MX9M and CD-MX9F's terminal block contains clearly labeled screw terminals for each of the nine conductors. Each terminal accommodates cable sizes ranging from 16 AWG to 30 AWG. The MaxBlox™ CD-MX915 hood accommodates wire diameters from .125" to .500" and has a strain relief pull specification of up to 15lbs for the .125" cable and up to 50lbs for the .500" cable.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number CD-MX9F
Product Name MaxBlox DB9 (f) to Terminal Block
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
PCI Express - 10018783-10100ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Mini Receptacle - 888N-M4AEE1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details