Visual Sound, Inc. MaxBlox HD15 (m) to Terminal Block CD-MX15M

Description
BTX Technologies, Inc. The MaxBlox™ CD-MX15M (male) and CD-MX15F (female) by BTX Technologies are professional cable and panel mount high density 15pin (HD15) VGA connectors that feature a rugged, new, patent pending design. Along with genuine the Phoenix Contact terminal blocks that dramatically reduce installation time and cost by eliminating the need for soldering or crimping, the unique sled-type bottom allows these connectors to slide, snap and lock into the patent-pending MaxBlox™ CD-MX915 hood for a secure, rugged and solderless cable mount connection. The CD-MX915 hood can also be used in panel mount applications for extra strain relief and can be added to the connector before or after the termination process. It can even be added after it has been mounted to a panel. When used in panel mount applications without a hood, these low profile connectors are less then 1" behind a plate. These connectors are perfect for VGA through UXGA applications where field termination is necessary. The CD-MX15M and CD-MX15F's terminal block contains 10 clearly labeled screw terminals for R, G, B, H & V and their respective grounds. Each terminal accommodates cable sizes ranging from 16AWG to 30 AWG. A high resolution five conductor coax cable like Belden 1279R should be used when wiring these connectors. The MaxBloxTM CD-MX915 hood accommodates wire diameters from .125" to .500" and has a strain relief pull specification of up to 50lbs for the .500" cable and up to 15lbs for the .125" cable.
Description
BTX Technologies, Inc. The MaxBlox™ CD-MX15M (male) and CD-MX15F (female) by BTX Technologies are professional cable and panel mount high density 15pin (HD15) VGA connectors that feature a rugged, new, patent pending design. Along with genuine the Phoenix Contact terminal blocks that dramatically reduce installation time and cost by eliminating the need for soldering or crimping, the unique sled-type bottom allows these connectors to slide, snap and lock into the patent-pending MaxBlox™ CD-MX915 hood for a secure, rugged and solderless cable mount connection. The CD-MX915 hood can also be used in panel mount applications for extra strain relief and can be added to the connector before or after the termination process. It can even be added after it has been mounted to a panel. When used in panel mount applications without a hood, these low profile connectors are less then 1" behind a plate. These connectors are perfect for VGA through UXGA applications where field termination is necessary. The CD-MX15M and CD-MX15F's terminal block contains 10 clearly labeled screw terminals for R, G, B, H & V and their respective grounds. Each terminal accommodates cable sizes ranging from 16AWG to 30 AWG. A high resolution five conductor coax cable like Belden 1279R should be used when wiring these connectors. The MaxBloxTM CD-MX915 hood accommodates wire diameters from .125" to .500" and has a strain relief pull specification of up to 50lbs for the .500" cable and up to 15lbs for the .125" cable.

Suppliers

Company
Product
Description
Supplier Links
MaxBlox HD15 (m) to Terminal Block - CD-MX15M - Visual Sound, Inc.
Broomall, PA, USA
MaxBlox HD15 (m) to Terminal Block
CD-MX15M
MaxBlox HD15 (m) to Terminal Block CD-MX15M
BTX Technologies, Inc. The MaxBlox™ CD-MX15M (male) and CD-MX15F (female) by BTX Technologies are professional cable and panel mount high density 15pin (HD15) VGA connectors that feature a rugged, new, patent pending design. Along with genuine the Phoenix Contact terminal blocks that dramatically reduce installation time and cost by eliminating the need for soldering or crimping, the unique sled-type bottom allows these connectors to slide, snap and lock into the patent-pending MaxBlox™ CD-MX915 hood for a secure, rugged and solderless cable mount connection. The CD-MX915 hood can also be used in panel mount applications for extra strain relief and can be added to the connector before or after the termination process. It can even be added after it has been mounted to a panel. When used in panel mount applications without a hood, these low profile connectors are less then 1" behind a plate. These connectors are perfect for VGA through UXGA applications where field termination is necessary. The CD-MX15M and CD-MX15F's terminal block contains 10 clearly labeled screw terminals for R, G, B, H & V and their respective grounds. Each terminal accommodates cable sizes ranging from 16AWG to 30 AWG. A high resolution five conductor coax cable like Belden 1279R should be used when wiring these connectors. The MaxBloxTM CD-MX915 hood accommodates wire diameters from .125" to .500" and has a strain relief pull specification of up to 50lbs for the .500" cable and up to 15lbs for the .125" cable.

BTX Technologies, Inc.

The MaxBlox™ CD-MX15M (male) and CD-MX15F (female) by BTX Technologies are professional cable and panel mount high density 15pin (HD15) VGA connectors that feature a rugged, new, patent pending design. Along with genuine the Phoenix Contact terminal blocks that dramatically reduce installation time and cost by eliminating the need for soldering or crimping, the unique sled-type bottom allows these connectors to slide, snap and lock into the patent-pending MaxBlox™ CD-MX915 hood for a secure, rugged and solderless cable mount connection. The CD-MX915 hood can also be used in panel mount applications for extra strain relief and can be added to the connector before or after the termination process. It can even be added after it has been mounted to a panel. When used in panel mount applications without a hood, these low profile connectors are less then 1" behind a plate. These connectors are perfect for VGA through UXGA applications where field termination is necessary. The CD-MX15M and CD-MX15F's terminal block contains 10 clearly labeled screw terminals for R, G, B, H & V and their respective grounds. Each terminal accommodates cable sizes ranging from 16AWG to 30 AWG. A high resolution five conductor coax cable like Belden 1279R should be used when wiring these connectors. The MaxBloxTM CD-MX915 hood accommodates wire diameters from .125" to .500" and has a strain relief pull specification of up to 50lbs for the .500" cable and up to 15lbs for the .125" cable.

Supplier's Site
Broomall, PA, USA
DSUB Plug, HD15M-PHX In-Line
CD-MX15M
DSUB Plug, HD15M-PHX In-Line CD-MX15M
Liberty AV Solutions (Black) DSub Plug, HD15M-PHX In-Line

Liberty AV Solutions (Black)

DSub Plug, HD15M-PHX In-Line

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number CD-MX15M
Product Name MaxBlox HD15 (m) to Terminal Block
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Entry Modules (PEM) - 486-3-107-467-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details