CD-DB25M -- D-SUB 25 PIN (M) SOLDER TYPE CONNECTOR WITH METAL HOOD
Visual Sound, Inc.
D-SUB 25 pin (m) solder type connector with metal hood
CD-DB25M
Description
BTX Technologies, Inc.
D-SUB 25 pin (m) solder type connector with metal hood
Description
BTX Technologies, Inc.
D-SUB 25 pin (m) solder type connector with metal hood
Suppliers
D-SUB 25 pin (m) solder type connector with metal hood
CD-DB25M
BTX Technologies, Inc.
D-SUB 25 pin (m) solder type connector with metal hood
BTX Technologies, Inc.
- D-SUB 25 pin (m) solder type connector with metal hood
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CD-DB25M |
|
Product Name
|
D-SUB 25 pin (m) solder type connector with metal hood |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers