CD-9532HD -- HD15 GENDER CHANGER (F-F) SLIM LINE
Visual Sound, Inc.
HD15 gender changer (f-f) Slim Line
CD-9532HD
Description
BTX Technologies, Inc.
D-SUB high density 15 pin (f-f) slimline design
Description
BTX Technologies, Inc.
D-SUB high density 15 pin (f-f) slimline design
Suppliers
HD15 gender changer (f-f) Slim Line
CD-9532HD
BTX Technologies, Inc.
D-SUB high density 15 pin (f-f) slimline design
BTX Technologies, Inc.
- D-SUB high density 15 pin (f-f) slimline design
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CD-9532HD |
|
Product Name
|
HD15 gender changer (f-f) Slim Line |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
8.0 amps
View Details
2 suppliers