CD-9531 -- GENDER ADAPT, MINI 9PIN(M)-(M)
Visual Sound, Inc.
Gender Adapt, Mini 9Pin(m)-(m)
CD-9531
Description
BTX Technologies, Inc.
D-SUB 9 pin (m-m) slimline design
Description
BTX Technologies, Inc.
D-SUB 9 pin (m-m) slimline design
Suppliers
Gender Adapt, Mini 9Pin(m)-(m)
CD-9531
BTX Technologies, Inc.
D-SUB 9 pin (m-m) slimline design
BTX Technologies, Inc.
- D-SUB 9 pin (m-m) slimline design
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CD-9531 |
|
Product Name
|
Gender Adapt, Mini 9Pin(m)-(m) |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
2 AWG
View Details
3 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details