CD-9530 -- GENDER ADAPT, MINI 9PIN(F)-(F)
Visual Sound, Inc.
Gender Adapt, Mini 9Pin(f)-(f)
CD-9530
Description
BTX Technologies, Inc.
D-SUB 9 pin (f-f) slimline design
Description
BTX Technologies, Inc.
D-SUB 9 pin (f-f) slimline design
Suppliers
Gender Adapt, Mini 9Pin(f)-(f)
CD-9530
BTX Technologies, Inc.
D-SUB 9 pin (f-f) slimline design
BTX Technologies, Inc.
- D-SUB 9 pin (f-f) slimline design
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CD-9530 |
|
Product Name
|
Gender Adapt, Mini 9Pin(f)-(f) |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Connector Type
Audio / Video
Gender
Male / Plug; Female / Jack
Geometry
Straight
View Details
2 suppliers