Visual Sound, Inc. Control Center CCRC403RS232

Description
OWI, Inc. Room combo, up to 3 rooms, 25 watts - 4 ohms, 3 balanced mic/line and one direct to mix buss, 15V DC, 2 gang electrical box, with RS232 cable
Description
OWI, Inc. Room combo, up to 3 rooms, 25 watts - 4 ohms, 3 balanced mic/line and one direct to mix buss, 15V DC, 2 gang electrical box, with RS232 cable

Suppliers

Company
Product
Description
Supplier Links
Control Center - CCRC403RS232 - Visual Sound, Inc.
Broomall, PA, USA
Control Center
CCRC403RS232
Control Center CCRC403RS232
OWI, Inc. Room combo, up to 3 rooms, 25 watts - 4 ohms, 3 balanced mic/line and one direct to mix buss, 15V DC, 2 gang electrical box, with RS232 cable

OWI, Inc.

Room combo, up to 3 rooms, 25 watts - 4 ohms, 3 balanced mic/line and one direct to mix buss, 15V DC, 2 gang electrical box, with RS232 cable

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CCRC403RS232
Product Name Control Center
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7542081 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.59 inch (15 mm)
View Details
MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
EC/FEC Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 200 ohms
Sensitivity 108 dB
Size 0.30 inch (8 mm)
View Details