Visual Sound, Inc. Receiver Carrying Case - 10 Position CC10

Description
Sound Associates, Inc. CC10 Receiver Carrying Case - 10 Position Stores (10) SA650H, SA652H, SA652P or SA1502P receivers, plus (1) SA1910 Battery Charger Table Top
Description
Sound Associates, Inc. CC10 Receiver Carrying Case - 10 Position Stores (10) SA650H, SA652H, SA652P or SA1502P receivers, plus (1) SA1910 Battery Charger Table Top

Suppliers

Company
Product
Description
Supplier Links
Receiver Carrying Case - 10 Position - CC10 - Visual Sound, Inc.
Broomall, PA, USA
Receiver Carrying Case - 10 Position
CC10
Receiver Carrying Case - 10 Position CC10
Sound Associates, Inc. CC10 Receiver Carrying Case - 10 Position Stores (10) SA650H, SA652H, SA652P or SA1502P receivers, plus (1) SA1910 Battery Charger Table Top

Sound Associates, Inc.

CC10 Receiver Carrying Case - 10 Position

  • Stores (10) SA650H, SA652H, SA652P or SA1502P receivers, plus (1) SA1910 Battery Charger
  • Table Top
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number CC10
Product Name Receiver Carrying Case - 10 Position
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details