Visual Sound, Inc. Constant Beamwidth Technology™ Line Array Extension Loudspeaker CBT 70JE

Description
JBL Professional 70 cm extension line array cabinet for CBT 70J with 4 x 5" woofers
Description
JBL Professional 70 cm extension line array cabinet for CBT 70J with 4 x 5" woofers

Suppliers

Company
Product
Description
Supplier Links
Constant Beamwidth Technology™ Line Array Extension Loudspeaker - CBT 70JE - Visual Sound, Inc.
Broomall, PA, USA
Constant Beamwidth Technology™ Line Array Extension Loudspeaker
CBT 70JE
Constant Beamwidth Technology™ Line Array Extension Loudspeaker CBT 70JE
JBL Professional 70 cm extension line array cabinet for CBT 70J with 4 x 5" woofers

JBL Professional

70 cm extension line array cabinet for CBT 70J with 4 x 5" woofers

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CBT 70JE
Product Name Constant Beamwidth Technology™ Line Array Extension Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM302X - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 122 dB
Nominal Power 30 watts
Size 18.80 inch (478 mm)
View Details
Speakers - 526933 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.59 inch (15 mm)
View Details
SPW-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 5 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details