Visual Sound, Inc. Locking High-Speed HDMI® Cable CBL-HD-LOCK

Description
Crestron Electronics, Inc. A premium HDMI interconnect with an ingenious locking connector design. This premium HDMI cable provides a perfect connection for HD devices. The PerfectLock™ HDMI connector keeps the cable securely locked when plugged into any Type A receptacle, yet is easily disengaged with a simple pull of the connector body. High-speed HDMI certified PerfectLock™ connector with 25 lb retention CL2/FT4 rated for in-wall use Supports 3D, Deep Color, 4K, and audio return channel Available in a variety of lengths
Description
Crestron Electronics, Inc. A premium HDMI interconnect with an ingenious locking connector design. This premium HDMI cable provides a perfect connection for HD devices. The PerfectLock™ HDMI connector keeps the cable securely locked when plugged into any Type A receptacle, yet is easily disengaged with a simple pull of the connector body. High-speed HDMI certified PerfectLock™ connector with 25 lb retention CL2/FT4 rated for in-wall use Supports 3D, Deep Color, 4K, and audio return channel Available in a variety of lengths

Suppliers

Company
Product
Description
Supplier Links
Locking High-Speed HDMI® Cable - CBL-HD-LOCK - Visual Sound, Inc.
Broomall, PA, USA
Locking High-Speed HDMI® Cable
CBL-HD-LOCK
Locking High-Speed HDMI® Cable CBL-HD-LOCK
Crestron Electronics, Inc. A premium HDMI interconnect with an ingenious locking connector design. This premium HDMI cable provides a perfect connection for HD devices. The PerfectLock™ HDMI connector keeps the cable securely locked when plugged into any Type A receptacle, yet is easily disengaged with a simple pull of the connector body. High-speed HDMI certified PerfectLock™ connector with 25 lb retention CL2/FT4 rated for in-wall use Supports 3D, Deep Color, 4K, and audio return channel Available in a variety of lengths

Crestron Electronics, Inc.

A premium HDMI interconnect with an ingenious locking connector design.

This premium HDMI cable provides a perfect connection for HD devices. The PerfectLock™ HDMI connector keeps the cable securely locked when plugged into any Type A receptacle, yet is easily disengaged with a simple pull of the connector body.

  • High-speed HDMI certified
  • PerfectLock™ connector with 25 lb retention
  • CL2/FT4 rated for in-wall use
  • Supports 3D, Deep Color, 4K, and audio return channel
  • Available in a variety of lengths
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number CBL-HD-LOCK
Product Name Locking High-Speed HDMI® Cable
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated Low Mating Force 44.7mm, Low Detent - 1377G4 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Audio Line Socket 2.5Mm 3P Schurter - 50H2479 - Newark, An Avnet Company
Specs
Connector Type Audio / Video
View Details