Visual Sound, Inc. Camera Body Armour CBA-HVX200

Description
Porta-Brace Keep your camera covered at all times. Protect it against bumps and scratches. Great for out door work. The Camera Body Armor mini fits the AG-HVX200 beautifully and includes a simple RAIN/DUST cover in a convenient slip pocket. All the important functions are accessible through the padded Armor Body. Use it on or off the tripod. It has a clever WEBBING TAB that fastens to the slot on the lens cap. The Body Armor is soft to the touch but highly abrasive resistant. The interior side of the fabric has a mesh finish to improve air flow around the camera. It helps keep the resale value high and the repair costs low. added protection Built in rain Top easier to clean protection against the sun Soft, Smooth, micro suede material
Description
Porta-Brace Keep your camera covered at all times. Protect it against bumps and scratches. Great for out door work. The Camera Body Armor mini fits the AG-HVX200 beautifully and includes a simple RAIN/DUST cover in a convenient slip pocket. All the important functions are accessible through the padded Armor Body. Use it on or off the tripod. It has a clever WEBBING TAB that fastens to the slot on the lens cap. The Body Armor is soft to the touch but highly abrasive resistant. The interior side of the fabric has a mesh finish to improve air flow around the camera. It helps keep the resale value high and the repair costs low. added protection Built in rain Top easier to clean protection against the sun Soft, Smooth, micro suede material

Suppliers

Company
Product
Description
Supplier Links
Camera Body Armour - CBA-HVX200 - Visual Sound, Inc.
Broomall, PA, USA
Camera Body Armour
CBA-HVX200
Camera Body Armour CBA-HVX200
Porta-Brace Keep your camera covered at all times. Protect it against bumps and scratches. Great for out door work. The Camera Body Armor mini fits the AG-HVX200 beautifully and includes a simple RAIN/DUST cover in a convenient slip pocket. All the important functions are accessible through the padded Armor Body. Use it on or off the tripod. It has a clever WEBBING TAB that fastens to the slot on the lens cap. The Body Armor is soft to the touch but highly abrasive resistant. The interior side of the fabric has a mesh finish to improve air flow around the camera. It helps keep the resale value high and the repair costs low. added protection Built in rain Top easier to clean protection against the sun Soft, Smooth, micro suede material

Porta-Brace

Keep your camera covered at all times. Protect it against bumps and scratches. Great for out door work.

The Camera Body Armor mini fits the AG-HVX200 beautifully and includes a simple RAIN/DUST cover in a convenient slip pocket. All the important functions are accessible through the padded Armor Body. Use it on or off the tripod. It has a clever WEBBING TAB that fastens to the slot on the lens cap. The Body Armor is soft to the touch but highly abrasive resistant. The interior side of the fabric has a mesh finish to improve air flow around the camera. It helps keep the resale value high and the repair costs low.

  • added protection
  • Built in rain Top
  • easier to clean
  • protection against the sun
  • Soft, Smooth, micro suede material
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number CBA-HVX200
Product Name Camera Body Armour
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details