Visual Sound, Inc. Backbox-Surface-8in Spkr, Steel, 11.5in Sq x 4in Deep CB84-SGVP

Description
Lowell Manufacturing Company CB84-SGVP: 11.5"sq. x 4"D steel backbox with 1.5" acoustic batting. White. Mounts grille:SG8VP.
Description
Lowell Manufacturing Company CB84-SGVP: 11.5"sq. x 4"D steel backbox with 1.5" acoustic batting. White. Mounts grille:SG8VP.

Suppliers

Company
Product
Description
Supplier Links
Backbox-Surface-8in Spkr, Steel, 11.5in Sq x 4in Deep - CB84-SGVP - Visual Sound, Inc.
Broomall, PA, USA
Backbox-Surface-8in Spkr, Steel, 11.5in Sq x 4in Deep
CB84-SGVP
Backbox-Surface-8in Spkr, Steel, 11.5in Sq x 4in Deep CB84-SGVP
Lowell Manufacturing Company CB84-SGVP: 11.5"sq. x 4"D steel backbox with 1.5" acoustic batting. White. Mounts grille:SG8VP.

Lowell Manufacturing Company

CB84-SGVP: 11.5"sq. x 4"D steel backbox with 1.5" acoustic batting. White. Mounts grille:SG8VP.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CB84-SGVP
Product Name Backbox-Surface-8in Spkr, Steel, 11.5in Sq x 4in Deep
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7542093 - RS Components, Ltd.
Specs
Size 0.59 inch (15 mm)
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details