Visual Sound, Inc. Backbox-Surface-8in Spkr, Steel, 11.5in Sq x 4in Deep CB84-SG

Description
Lowell Manufacturing Company CB84-SG: 11.5"sq. x 4"D steel backbox with 1.5" acoustic batting. White. Mounts grille:SG8.
Description
Lowell Manufacturing Company CB84-SG: 11.5"sq. x 4"D steel backbox with 1.5" acoustic batting. White. Mounts grille:SG8.

Suppliers

Company
Product
Description
Supplier Links
Backbox-Surface-8in Spkr, Steel, 11.5in Sq x 4in Deep - CB84-SG - Visual Sound, Inc.
Broomall, PA, USA
Backbox-Surface-8in Spkr, Steel, 11.5in Sq x 4in Deep
CB84-SG
Backbox-Surface-8in Spkr, Steel, 11.5in Sq x 4in Deep CB84-SG
Lowell Manufacturing Company CB84-SG: 11.5"sq. x 4"D steel backbox with 1.5" acoustic batting. White. Mounts grille:SG8.

Lowell Manufacturing Company

CB84-SG: 11.5"sq. x 4"D steel backbox with 1.5" acoustic batting. White. Mounts grille:SG8.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CB84-SG
Product Name Backbox-Surface-8in Spkr, Steel, 11.5in Sq x 4in Deep
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 2318270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 2.28 inch (58 mm)
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-120-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details