Visual Sound, Inc. Backbox-Surface-4in Spkr, Steel, 7.125in Sq x 4.25in Deep CB44

Description
Lowell Manufacturing Company CB44: protective steel backbox with rear mounting holes. 7.125" square x 4.25"D. White. For use with screw-mount grille SG4 (not included)
Description
Lowell Manufacturing Company CB44: protective steel backbox with rear mounting holes. 7.125" square x 4.25"D. White. For use with screw-mount grille SG4 (not included)

Suppliers

Company
Product
Description
Supplier Links
Backbox-Surface-4in Spkr, Steel, 7.125in Sq x 4.25in Deep - CB44 - Visual Sound, Inc.
Broomall, PA, USA
Backbox-Surface-4in Spkr, Steel, 7.125in Sq x 4.25in Deep
CB44
Backbox-Surface-4in Spkr, Steel, 7.125in Sq x 4.25in Deep CB44
Lowell Manufacturing Company CB44: protective steel backbox with rear mounting holes. 7.125" square x 4.25"D. White. For use with screw-mount grille SG4 (not included)

Lowell Manufacturing Company

CB44: protective steel backbox with rear mounting holes. 7.125" square x 4.25"D. White. For use with screw-mount grille SG4 (not included)

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CB44
Product Name Backbox-Surface-4in Spkr, Steel, 7.125in Sq x 4.25in Deep
Unlock Full Specs
to access all available technical data

Similar Products

302GC SelecTone® 30W Amplified Speakers - 302GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Miniature Speakers - 102780 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 92 dB
Nominal Power 0.5000 watts
Impedance 16 ohms
View Details
Take Classic 5 Pack Home Theater System -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.3000 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details