Visual Sound, Inc. Stereo power amplifier CAZ1400

Description
EAW - Eastern Acoustic Works, Inc. 1400W @ 4 Ohms bridged. Easily switchable mono/stereo/bridged mono operating modes. Separate outputs for Channel A and Channel B. Third output for mono bridged applications: also provides both output ... 1400W @ 4 Ohms bridged. Easily switchable mono/stereo/bridged mono operating modes. Separate outputs for Channel A and Channel B. Third output for mono bridged applications: also provides both output channels on a single connector 30Hz subsonic filter for low-frequency speaker protection. Handles for easy transport and protection of level controls. Defeatable clip limiter. Front-panel signal and overload indication. Instruction Manual (PDF - 692KB) Datasheet (PDF - 195KB).
Description
EAW - Eastern Acoustic Works, Inc. 1400W @ 4 Ohms bridged. Easily switchable mono/stereo/bridged mono operating modes. Separate outputs for Channel A and Channel B. Third output for mono bridged applications: also provides both output ... 1400W @ 4 Ohms bridged. Easily switchable mono/stereo/bridged mono operating modes. Separate outputs for Channel A and Channel B. Third output for mono bridged applications: also provides both output channels on a single connector 30Hz subsonic filter for low-frequency speaker protection. Handles for easy transport and protection of level controls. Defeatable clip limiter. Front-panel signal and overload indication. Instruction Manual (PDF - 692KB) Datasheet (PDF - 195KB).

Suppliers

Company
Product
Description
Supplier Links
Stereo power amplifier - CAZ1400 - Visual Sound, Inc.
Broomall, PA, USA
Stereo power amplifier
CAZ1400
Stereo power amplifier CAZ1400
EAW - Eastern Acoustic Works, Inc. 1400W @ 4 Ohms bridged. Easily switchable mono/stereo/bridged mono operating modes. Separate outputs for Channel A and Channel B. Third output for mono bridged applications: also provides both output ... 1400W @ 4 Ohms bridged. Easily switchable mono/stereo/bridged mono operating modes. Separate outputs for Channel A and Channel B. Third output for mono bridged applications: also provides both output channels on a single connector 30Hz subsonic filter for low-frequency speaker protection. Handles for easy transport and protection of level controls. Defeatable clip limiter. Front-panel signal and overload indication. Instruction Manual (PDF - 692KB) Datasheet (PDF - 195KB).

EAW - Eastern Acoustic Works, Inc.

1400W @ 4 Ohms bridged. Easily switchable mono/stereo/bridged mono operating modes. Separate outputs for Channel A and Channel B. Third output for mono bridged applications: also provides both output ...

1400W @ 4 Ohms bridged. Easily switchable mono/stereo/bridged mono operating modes. Separate outputs for Channel A and Channel B. Third output for mono bridged applications: also provides both output channels on a single connector 30Hz subsonic filter for low-frequency speaker protection. Handles for easy transport and protection of level controls. Defeatable clip limiter. Front-panel signal and overload indication. Instruction Manual (PDF - 692KB) Datasheet (PDF - 195KB).

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number CAZ1400
Product Name Stereo power amplifier
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
 - 523027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0050 MHz
View Details
Monoblock Class D Marine Full-Range Amplifier, 750 W x 1 @ 1.5-4 Ω - MHD750/1 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 6.00E-6 to 0.0300 MHz
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details