Visual Sound, Inc. Power Amplifier CA12

Description
Crest Audio, Inc. The CA12 professional power amplifier is designed to achieve unsurpassed sonic performance and long-term reliability--even when operating under extreme stress--in touring or fixed installation applications. 8 Ohm Stereo - 700 W 4 Ohm Stereo - 1200 W 2 Ohm Stereo - 1400 W 8 Ohm Bridged - 2400 W 4 Ohm Bridged - 2800 W Legendary over-built power supply Toroidal power transformer Latest generation of high-speed, wide-bandwidth output devices Twin-tunnel cooling with back-to-front air flow Dual, rear-mounted, continuously variable-speed fans Balanced male and female XLR inputs with switch-configurable XLR polarity and sensitivity selection Speakon® or five-way binding post output connectors (market dependent) Stereo, parallel, bridged-mono mode selector switch Ground-lift switch Front panel circuit-breaker switch Recessed, stepped attenuators SIGNAL present/active, PROTECT, and ACL LED's Modular construction Powder-coated steel chassis Five-year warranty
Description
Crest Audio, Inc. The CA12 professional power amplifier is designed to achieve unsurpassed sonic performance and long-term reliability--even when operating under extreme stress--in touring or fixed installation applications. 8 Ohm Stereo - 700 W 4 Ohm Stereo - 1200 W 2 Ohm Stereo - 1400 W 8 Ohm Bridged - 2400 W 4 Ohm Bridged - 2800 W Legendary over-built power supply Toroidal power transformer Latest generation of high-speed, wide-bandwidth output devices Twin-tunnel cooling with back-to-front air flow Dual, rear-mounted, continuously variable-speed fans Balanced male and female XLR inputs with switch-configurable XLR polarity and sensitivity selection Speakon® or five-way binding post output connectors (market dependent) Stereo, parallel, bridged-mono mode selector switch Ground-lift switch Front panel circuit-breaker switch Recessed, stepped attenuators SIGNAL present/active, PROTECT, and ACL LED's Modular construction Powder-coated steel chassis Five-year warranty

Suppliers

Company
Product
Description
Supplier Links
Power Amplifier - CA12 - Visual Sound, Inc.
Broomall, PA, USA
Power Amplifier
CA12
Power Amplifier CA12
Crest Audio, Inc. The CA12 professional power amplifier is designed to achieve unsurpassed sonic performance and long-term reliability--even when operating under extreme stress--in touring or fixed installation applications. 8 Ohm Stereo - 700 W 4 Ohm Stereo - 1200 W 2 Ohm Stereo - 1400 W 8 Ohm Bridged - 2400 W 4 Ohm Bridged - 2800 W Legendary over-built power supply Toroidal power transformer Latest generation of high-speed, wide-bandwidth output devices Twin-tunnel cooling with back-to-front air flow Dual, rear-mounted, continuously variable-speed fans Balanced male and female XLR inputs with switch-configurable XLR polarity and sensitivity selection Speakon® or five-way binding post output connectors (market dependent) Stereo, parallel, bridged-mono mode selector switch Ground-lift switch Front panel circuit-breaker switch Recessed, stepped attenuators SIGNAL present/active, PROTECT, and ACL LED's Modular construction Powder-coated steel chassis Five-year warranty

Crest Audio, Inc.

The CA12 professional power amplifier is designed to achieve unsurpassed sonic performance and long-term reliability--even when operating under extreme stress--in touring or fixed installation applications.

  • 8 Ohm Stereo - 700 W
  • 4 Ohm Stereo - 1200 W
  • 2 Ohm Stereo - 1400 W
  • 8 Ohm Bridged - 2400 W
  • 4 Ohm Bridged - 2800 W
  • Legendary over-built power supply
  • Toroidal power transformer
  • Latest generation of high-speed, wide-bandwidth output devices
  • Twin-tunnel cooling with back-to-front air flow
  • Dual, rear-mounted, continuously variable-speed fans
  • Balanced male and female XLR inputs with switch-configurable XLR polarity and sensitivity selection
  • Speakon® or five-way binding post output connectors (market dependent)
  • Stereo, parallel, bridged-mono mode selector switch
  • Ground-lift switch
  • Front panel circuit-breaker switch
  • Recessed, stepped attenuators
  • SIGNAL present/active, PROTECT, and ACL LED's
  • Modular construction
  • Powder-coated steel chassis
  • Five-year warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number CA12
Product Name Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-2400N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 2400 watts
Number of Channels 2 #
View Details
 - 8091105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
Single-ended, OTL Headphone and pre amplifier - WA3 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.1000 MHz
Output Gain 10 dB
View Details
Class-D Speaker Amplifier for Digital Input - BD5452AMUV - ROHM Semiconductor USA, LLC
Specs
Type Audio Amplifier
Amplifier Class Class D
Output Gain 26 to ? dB
View Details