CA-TA3FL -- SWITCHCRAFT 3 PIN MINI-XLR (F) WITH LARGE CABLE OD UP TO .17"
Visual Sound, Inc.
Switchcraft 3 pin mini-XLR (f) with large cable OD up to .17"
CA-TA3FL
Description
BTX Technologies, Inc.
Switchcraft 3 pin mini-XLR cable mount (f). Handles cable up to .170" OD.
Description
BTX Technologies, Inc.
Switchcraft 3 pin mini-XLR cable mount (f). Handles cable up to .170" OD.
Suppliers
Switchcraft 3 pin mini-XLR (f) with large cable OD up to .17"
CA-TA3FL
BTX Technologies, Inc.
Switchcraft 3 pin mini-XLR cable mount (f). Handles cable up to .170" OD.
BTX Technologies, Inc.
- Switchcraft 3 pin mini-XLR cable mount (f). Handles cable up to .170" OD.
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CA-TA3FL |
|
Product Name
|
Switchcraft 3 pin mini-XLR (f) with large cable OD up to .17" |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
6 AWG
View Details
4 suppliers
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details