CA-NTP3RCB -- NEUTRIK 3.5MM STEREO SLIM-LINE CABLE MOUNT (M). BLACK/GOLD
Visual Sound, Inc.
Neutrik 3.5mm stereo slim-line cable mount (m). Black/Gold
CA-NTP3RCB
Description
BTX Technologies, Inc.
Neutrik 3.5mm stereo 90 degree cable mt(m) with black shell with gold pins.
Description
BTX Technologies, Inc.
Neutrik 3.5mm stereo 90 degree cable mt(m) with black shell with gold pins.
Suppliers
Neutrik 3.5mm stereo slim-line cable mount (m). Black/Gold
CA-NTP3RCB
BTX Technologies, Inc.
Neutrik 3.5mm stereo 90 degree cable mt(m) with black shell with gold pins.
BTX Technologies, Inc.
- Neutrik 3.5mm stereo 90 degree cable mt(m) with black shell with gold pins.
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CA-NTP3RCB |
|
Product Name
|
Neutrik 3.5mm stereo slim-line cable mount (m). Black/Gold |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
2 AWG
View Details
3 suppliers