CA-NL4FC -- SPEAKER CONN. CABLE MT-4 POLE NEUTRIK SPEAKON SERIES
Visual Sound, Inc.
Speaker Conn. Cable Mt-4 Pole Neutrik Speakon Series
CA-NL4FC
Description
BTX Technologies, Inc.
Neutrik Speakon 4 pole cable mount
Description
BTX Technologies, Inc.
Neutrik Speakon 4 pole cable mount
Suppliers
Speaker Conn. Cable Mt-4 Pole Neutrik Speakon Series
CA-NL4FC
BTX Technologies, Inc.
Neutrik Speakon 4 pole cable mount
BTX Technologies, Inc.
- Neutrik Speakon 4 pole cable mount
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CA-NL4FC |
|
Product Name
|
Speaker Conn. Cable Mt-4 Pole Neutrik Speakon Series |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5 suppliers