Visual Sound, Inc. Neutrik 2 pole speakon panel mount connector. CA-NL2MP

Description
BTX Technologies, Inc. Neutrik 2 pole speakon panel mount.
Description
BTX Technologies, Inc. Neutrik 2 pole speakon panel mount.

Suppliers

Company
Product
Description
Supplier Links
Neutrik 2 pole speakon panel mount connector. - CA-NL2MP - Visual Sound, Inc.
Broomall, PA, USA
Neutrik 2 pole speakon panel mount connector.
CA-NL2MP
Neutrik 2 pole speakon panel mount connector. CA-NL2MP
BTX Technologies, Inc. Neutrik 2 pole speakon panel mount.

BTX Technologies, Inc.

  • Neutrik 2 pole speakon panel mount.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number CA-NL2MP
Product Name Neutrik 2 pole speakon panel mount connector.
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
PCB Connectors - NCS-FYG-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
XLR Connectors - 555045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Audio / Video
Gender Female / Jack
Geometry Straight
View Details