Visual Sound, Inc. Neutrik 2 pole speakon cable mount connector CA-NL2FC

Description
BTX Technologies, Inc. Neutrik 2 pole speakon cable mount.
Description
BTX Technologies, Inc. Neutrik 2 pole speakon cable mount.

Suppliers

Company
Product
Description
Supplier Links
Neutrik 2 pole speakon cable mount connector - CA-NL2FC - Visual Sound, Inc.
Broomall, PA, USA
Neutrik 2 pole speakon cable mount connector
CA-NL2FC
Neutrik 2 pole speakon cable mount connector CA-NL2FC
BTX Technologies, Inc. Neutrik 2 pole speakon cable mount.

BTX Technologies, Inc.

  • Neutrik 2 pole speakon cable mount.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number CA-NL2FC
Product Name Neutrik 2 pole speakon cable mount connector
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5781 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details