CA-NC6FXBAG -- NEUTRIK XLR 6 PIN CABLE MT(F)CONNECTOR BLK/SILV
Visual Sound, Inc.
Neutrik XLR 6 Pin Cable Mt(f)Connector Blk/Silv
CA-NC6FXBAG
Description
BTX Technologies, Inc.
Neutrik XLR 6 Pin Cable Mt(f)Connector Blk/Silv
Description
BTX Technologies, Inc.
Neutrik XLR 6 Pin Cable Mt(f)Connector Blk/Silv
Suppliers
Neutrik XLR 6 Pin Cable Mt(f)Connector Blk/Silv
CA-NC6FXBAG
BTX Technologies, Inc.
Neutrik XLR 6 Pin Cable Mt(f)Connector Blk/Silv
BTX Technologies, Inc.
- Neutrik XLR 6 Pin Cable Mt(f)Connector Blk/Silv
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CA-NC6FXBAG |
|
Product Name
|
Neutrik XLR 6 Pin Cable Mt(f)Connector Blk/Silv |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Connector Type
Audio / Video
Gender
Male / Plug; Female / Jack
Geometry
Straight
View Details
2 suppliers