CA-NC5FXBAG -- NEUTRIK 5 PIN XLR CABLE MOUNT (F). BLACK WITH SILVER PINS
Visual Sound, Inc.
Neutrik 5 pin XLR cable mount (f). Black with silver pins
CA-NC5FXBAG
Description
BTX Technologies, Inc.
Neutrik 5 pin XLR cable mount (f). Black with silver pins.
Description
BTX Technologies, Inc.
Neutrik 5 pin XLR cable mount (f). Black with silver pins.
Suppliers
Neutrik 5 pin XLR cable mount (f). Black with silver pins
CA-NC5FXBAG
BTX Technologies, Inc.
Neutrik 5 pin XLR cable mount (f). Black with silver pins.
BTX Technologies, Inc.
- Neutrik 5 pin XLR cable mount (f). Black with silver pins.
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CA-NC5FXBAG |
|
Product Name
|
Neutrik 5 pin XLR cable mount (f). Black with silver pins |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
RF and Microwave Connector
Gender
Male / Plug
View Details
Connector Type
Audio / Video; USB
Coupling / Adapter
Coupling / Adapter
View Details