CA-NC5FX -- XLR 5 PIN CABLE MT(F) NEUTRIK CONNECTOR
Visual Sound, Inc.
XLR 5 Pin Cable Mt(f) Neutrik Connector
CA-NC5FX
Description
BTX Technologies, Inc.
Neutrik 5 pole cable connector, female. Nickel housing and silver contacts.
Description
BTX Technologies, Inc.
Neutrik 5 pole cable connector, female. Nickel housing and silver contacts.
Suppliers
XLR 5 Pin Cable Mt(f) Neutrik Connector
CA-NC5FX
BTX Technologies, Inc.
Neutrik 5 pole cable connector, female. Nickel housing and silver contacts.
BTX Technologies, Inc.
- Neutrik 5 pole cable connector, female. Nickel housing and silver contacts.
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CA-NC5FX |
|
Product Name
|
XLR 5 Pin Cable Mt(f) Neutrik Connector |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details