CA-NC4FDL1 -- XLR 4 PIN PANEL MT(F) NEUTRIK CONNECTOR
Visual Sound, Inc.
XLR 4 Pin Panel Mt(f) Neutrik Connector
CA-NC4FDL1
Description
BTX Technologies, Inc.
Neutrik 4 pin XLR panel mount (f). Same hole punch for male or female. Can be mounted from the front or the rear of the panel.
Description
BTX Technologies, Inc.
Neutrik 4 pin XLR panel mount (f). Same hole punch for male or female. Can be mounted from the front or the rear of the panel.
Suppliers
XLR 4 Pin Panel Mt(f) Neutrik Connector
CA-NC4FDL1
BTX Technologies, Inc.
Neutrik 4 pin XLR panel mount (f). Same hole punch for male or female. Can be mounted from the front or the rear of the panel.
BTX Technologies, Inc.
- Neutrik 4 pin XLR panel mount (f). Same hole punch for male or female. Can be mounted from the front or the rear of the panel.
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CA-NC4FDL1 |
|
Product Name
|
XLR 4 Pin Panel Mt(f) Neutrik Connector |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Connector Type
Audio / Video
Gender
Male / Plug; Female / Jack
Geometry
Straight
View Details
2 suppliers