CA-NC3MDLB1 -- NEUTRIK XLR 3 PIN PANEL MT (M), BK/GD
Visual Sound, Inc.
Neutrik XLR 3 pin panel mt (m), bk/gd
CA-NC3MDLB1
Description
BTX Technologies, Inc.
Description
BTX Technologies, Inc.
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CA-NC3MDLB1 |
|
Product Name
|
Neutrik XLR 3 pin panel mt (m), bk/gd |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Connector Type
Audio / Video
Gender
Male / Plug; Female / Jack
Geometry
Right Angle
View Details
2 suppliers