CA-NC3MDL1 -- XLR 3 PIN PANEL MT(M) NEUTRIK CONNECTOR
Visual Sound, Inc.
XLR 3 Pin Panel Mt(m) Neutrik Connector
CA-NC3MDL1
Description
BTX Technologies, Inc.
Neutrik 3 pole male receptacle. Nickel housing and silver contacts. Cups for wire soldering.
Description
BTX Technologies, Inc.
Neutrik 3 pole male receptacle. Nickel housing and silver contacts. Cups for wire soldering.
Suppliers
XLR 3 Pin Panel Mt(m) Neutrik Connector
CA-NC3MDL1
BTX Technologies, Inc.
Neutrik 3 pole male receptacle. Nickel housing and silver contacts. Cups for wire soldering.
BTX Technologies, Inc.
- Neutrik 3 pole male receptacle. Nickel housing and silver contacts. Cups for wire soldering.
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CA-NC3MDL1 |
|
Product Name
|
XLR 3 Pin Panel Mt(m) Neutrik Connector |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Mounting
Bus Bar Hardware
Current Rating
55.0 to 120.0 amps
Contact Size (AWG)
10 AWG
View Details
4 suppliers