CA-NC3FRCB -- XLR 3 PIN CABLE MT(F) RT. ANG. NEUTRIK CONNECTOR BLACK/GOLD
Visual Sound, Inc.
XLR 3 Pin Cable Mt(f) Rt. Ang. Neutrik Connector Black/Gold
CA-NC3FRCB
Description
BTX Technologies, Inc.
Neutrik 3 pole. Female, compact right angle version, 7 x 45° indexing. Black metal housing and gold contacts.
Description
BTX Technologies, Inc.
Neutrik 3 pole. Female, compact right angle version, 7 x 45° indexing. Black metal housing and gold contacts.
Suppliers
XLR 3 Pin Cable Mt(f) Rt. Ang. Neutrik Connector Black/Gold
CA-NC3FRCB
BTX Technologies, Inc.
Neutrik 3 pole. Female, compact right angle version, 7 x 45° indexing. Black metal housing and gold contacts.
BTX Technologies, Inc.
- Neutrik 3 pole. Female, compact right angle version, 7 x 45° indexing. Black metal housing and gold contacts.
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CA-NC3FRCB |
|
Product Name
|
XLR 3 Pin Cable Mt(f) Rt. Ang. Neutrik Connector Black/Gold |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Connector Type
Audio / Video
Gender
Male / Plug; Female / Jack
Geometry
Straight
View Details
2 suppliers