Visual Sound, Inc. MaxBlox 3.5mm stereo cable mount male CA-MX35M

Description
BTX Technologies, Inc. Part of the MaxBlox family of solderless connnectors the CA-MX35M is a 3.5mm stereo cable mount male. It terminates with just a strip tool and a jeweler type screwdriver. The 2 piece hood snaps together for a clean finished look.
Description
BTX Technologies, Inc. Part of the MaxBlox family of solderless connnectors the CA-MX35M is a 3.5mm stereo cable mount male. It terminates with just a strip tool and a jeweler type screwdriver. The 2 piece hood snaps together for a clean finished look.

Suppliers

Company
Product
Description
Supplier Links
MaxBlox 3.5mm stereo cable mount male - CA-MX35M - Visual Sound, Inc.
Broomall, PA, USA
MaxBlox 3.5mm stereo cable mount male
CA-MX35M
MaxBlox 3.5mm stereo cable mount male CA-MX35M
BTX Technologies, Inc. Part of the MaxBlox family of solderless connnectors the CA-MX35M is a 3.5mm stereo cable mount male. It terminates with just a strip tool and a jeweler type screwdriver. The 2 piece hood snaps together for a clean finished look.

BTX Technologies, Inc.

  • Part of the MaxBlox family of solderless connnectors the CA-MX35M is a 3.5mm stereo cable mount male.
  • It terminates with just a strip tool and a jeweler type screwdriver.
  • The 2 piece hood snaps together for a clean finished look.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number CA-MX35M
Product Name MaxBlox 3.5mm stereo cable mount male
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NAM2J - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
USB Video Adapters - 630300 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Audio / Video; USB
Coupling / Adapter Coupling / Adapter
View Details