The 4833.2300 is a 3-pole, shielded, straight audio socket with solder terminals and screw-on mounting, designed for audio signal transfer. It has a diameter of 6.3 mm and supports up to 1 A at 30 VDC or 30 VAC. The device operates from -20 °C to 70 °C, features a dielectric strength of 500 VDC, and an insulation resistance greater than 50 MΩ at 500 VDC. It is rated for 5000 insertions and complies with RoHS 2011/65/EU, Amendment (EU) 2015/863, China RoHS SJ/T 11363-2006, and REACH Regulation (EC) No 1907/2006. The housing is screened, and the terminal finish is tin-plated. The overall length is 33.0 mm with a maximum wall thickness of 4.0 mm.
Description
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"
| SCHURTER Inc | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 4833.2300 | 4833.2300-ND |
| Product Name | Socket, solder terminal, screened, 3-pole, Audio Plug/Sockets, 6.3 mm | Audio Connectors |
| Connector Type | Audio / Video | Phone Jack |
| Gender | Male / Plug; Female / Jack | Female / Jack |
| Geometry | Straight | |
| Termination | solder terminal tin-plated |