Visual Sound, Inc. 4 Pole Cable Mt(m) Speakon conn. Works w/Neutrik Speakon CA-HPCI4F

Description
BTX Technologies, Inc. 4 Pole Cable Mt(m) Speakon conn. Works w/Neutrik Speakon Switchcraft HPC series 4 pole cable mount male speaker connector. Eliminates the need for speaker barrel connectors.
Description
BTX Technologies, Inc. 4 Pole Cable Mt(m) Speakon conn. Works w/Neutrik Speakon Switchcraft HPC series 4 pole cable mount male speaker connector. Eliminates the need for speaker barrel connectors.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
4 Pole Cable Mt(m) Speakon conn. Works w/Neutrik Speakon
CA-HPCI4F
4 Pole Cable Mt(m) Speakon conn. Works w/Neutrik Speakon CA-HPCI4F
BTX Technologies, Inc. 4 Pole Cable Mt(m) Speakon conn. Works w/Neutrik Speakon Switchcraft HPC series 4 pole cable mount male speaker connector. Eliminates the need for speaker barrel connectors.

BTX Technologies, Inc.

4 Pole Cable Mt(m) Speakon conn. Works w/Neutrik Speakon

  • Switchcraft HPC series 4 pole cable mount male speaker connector. Eliminates the need for speaker barrel connectors.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CA-HPCI4F
Product Name 4 Pole Cable Mt(m) Speakon conn. Works w/Neutrik Speakon
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527032 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
SLM700 StreamLine® Modular Electronic Sounders - SLM700GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
I SERIES Compact 600 Loudspeakers - IC6-1082 - Biamp Systems, Ltd.
Specs
Impedance 8 ohms
Application Loudspeaker; MusicAudio; Telephone or Voice Communication
View Details