CA-D5F -- SWITCHCRAFT 5 PIN PANEL(F)XLR
Visual Sound, Inc.
Switchcraft 5 pin panel(f)XLR
CA-D5F
Description
BTX Technologies, Inc.
Switchcraft D Series XLR 5 pin panel mount(f). Nickel Shell, Silver Pins
Description
BTX Technologies, Inc.
Switchcraft D Series XLR 5 pin panel mount(f). Nickel Shell, Silver Pins
Suppliers
Switchcraft 5 pin panel(f)XLR
CA-D5F
BTX Technologies, Inc.
Switchcraft D Series XLR 5 pin panel mount(f). Nickel Shell, Silver Pins
BTX Technologies, Inc.
- Switchcraft D Series XLR 5 pin panel mount(f). Nickel Shell, Silver Pins
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CA-D5F |
|
Product Name
|
Switchcraft 5 pin panel(f)XLR |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers