Visual Sound, Inc. Switchcraft 4 pin XLR cable(f) Heavy duty connector CA-A4F

Description
BTX Technologies, Inc. Switchcraft 4 pin XLR cable(f) Heavy duty connector.
Description
BTX Technologies, Inc. Switchcraft 4 pin XLR cable(f) Heavy duty connector.

Suppliers

Company
Product
Description
Supplier Links
Switchcraft 4 pin XLR cable(f) Heavy duty connector - CA-A4F - Visual Sound, Inc.
Broomall, PA, USA
Switchcraft 4 pin XLR cable(f) Heavy duty connector
CA-A4F
Switchcraft 4 pin XLR cable(f) Heavy duty connector CA-A4F
BTX Technologies, Inc. Switchcraft 4 pin XLR cable(f) Heavy duty connector.

BTX Technologies, Inc.

  • Switchcraft 4 pin XLR cable(f) Heavy duty connector.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number CA-A4F
Product Name Switchcraft 4 pin XLR cable(f) Heavy duty connector
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

68 position Female Vertical Connector - 885-158B68-000000-M9-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details