CA-A3F -- SWITCHCRAFT 3 PIN XLR CABLE(F) HEAVY DUTY CONNECTOR.
Visual Sound, Inc.
Switchcraft 3 pin XLR cable(f) heavy duty connector.
CA-A3F
Description
BTX Technologies, Inc.
Switchcraft XLR 3 Pin Cable Mt (f)
Description
BTX Technologies, Inc.
Switchcraft XLR 3 Pin Cable Mt (f)
Suppliers
Switchcraft 3 pin XLR cable(f) heavy duty connector.
CA-A3F
BTX Technologies, Inc.
Switchcraft XLR 3 Pin Cable Mt (f)
BTX Technologies, Inc.
- Switchcraft XLR 3 Pin Cable Mt (f)
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CA-A3F |
|
Product Name
|
Switchcraft 3 pin XLR cable(f) heavy duty connector. |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
Connector Type
Audio / Video; Phone Jack / Plug
Gender
Female / Jack
Mounting
Cable Mount
View Details