SCHURTER Inc Phone Audio Plug, 3.5Mm, Cable; No. Of Contacts Schurter 4832.33

Description
PHONE AUDIO PLUG, 3.5MM, CABLE; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PHONE AUDIO PLUG, 3.5MM, CABLE; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phone Audio Plug, 3.5Mm, Cable; No. Of Contacts Schurter - 50H2490 - Newark, An Avnet Company
Chicago, IL, United States
Phone Audio Plug, 3.5Mm, Cable; No. Of Contacts Schurter
50H2490
Phone Audio Plug, 3.5Mm, Cable; No. Of Contacts Schurter 50H2490
PHONE AUDIO PLUG, 3.5MM, CABLE; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

PHONE AUDIO PLUG, 3.5MM, CABLE; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
3 Pole(S), Female, Solder Terminal, Socket Schurter - 24AK1381 - Newark, An Avnet Company
Chicago, IL, United States
3 Pole(S), Female, Solder Terminal, Socket Schurter
24AK1381
3 Pole(S), Female, Solder Terminal, Socket Schurter 24AK1381
3 POLE(S), FEMALE, SOLDER TERMINAL, SOCKET

3 POLE(S), FEMALE, SOLDER TERMINAL, SOCKET

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 50H2490 24AK1381
Product Name Phone Audio Plug, 3.5Mm, Cable; No. Of Contacts Schurter 3 Pole(S), Female, Solder Terminal, Socket Schurter
Connector Type Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Audio Plug 2.5Mm 3P Insulated Schurter - 50H2470 - Newark, An Avnet Company
Specs
Connector Type Audio / Video
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details