CA-35HDBAU -- SWITCHCRAFT 3.5MM CABLE MT(M) HEAVY DUTY, BLACK WITH GOLD.
Visual Sound, Inc.
Switchcraft 3.5mm cable mt(m) Heavy duty, black with gold.
CA-35HDBAU
Description
BTX Technologies, Inc.
Switchcraft 3.5mm cable mt(m). One piece tip rod. Heavy duty cable clamp. Max cable O.D. 0.250. Black handle, gold contacts.
Description
BTX Technologies, Inc.
Switchcraft 3.5mm cable mt(m). One piece tip rod. Heavy duty cable clamp. Max cable O.D. 0.250. Black handle, gold contacts.
Suppliers
Switchcraft 3.5mm cable mt(m) Heavy duty, black with gold.
CA-35HDBAU
BTX Technologies, Inc.
Switchcraft 3.5mm cable mt(m). One piece tip rod. Heavy duty cable clamp. Max cable O.D. 0.250. Black handle, gold contacts.
BTX Technologies, Inc.
- Switchcraft 3.5mm cable mt(m). One piece tip rod. Heavy duty cable clamp. Max cable O.D. 0.250. Black handle, gold contacts.
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CA-35HDBAU |
|
Product Name
|
Switchcraft 3.5mm cable mt(m) Heavy duty, black with gold. |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Mounting
Snap-In, Flange Mount
Voltage Rating
125 volts
Current Rating
4.0 amps
View Details