Visual Sound, Inc. ClassACT Speaker Monitor with built-in wireless receiver and remote control - Black CA-130U1RCBK

Description
Anchor Audio, Inc. ClassACT Speaker Monitor with remote control - black The CA-130U1RCBK with its built-in wireless receiver was designed to fill the classroom with your voice and your voice only, the ClassACT sound system eliminates outside interference and is all about quality, reliability, and simplicity. REACH CROWDS OF 100+ CONTROLLED WIRELESS ANTENNA RANGE KEEPS THE AUDIO IN THE ROOM 110 DB OF CLEAR SOUND FROM 30 WATT AMPLIFIER LIGHTWEIGHT WEIGHS JUST 8.5 POUNDS ANCHOR WIRELESS RECEIVER & MICROPHONE W/ 16 USER-SELECTABLE CHANNELS EVEN SOUND DISTRIBUTION INSURES EVERYONE IN ATTENDANCE CAN HEAR YOU MAGNETICALLY SHIELDED SPEAKER FOR AV USE "DAISY-CHAIN"SECOND SPEAKER FOR LARGER ROOMS
Description
Anchor Audio, Inc. ClassACT Speaker Monitor with remote control - black The CA-130U1RCBK with its built-in wireless receiver was designed to fill the classroom with your voice and your voice only, the ClassACT sound system eliminates outside interference and is all about quality, reliability, and simplicity. REACH CROWDS OF 100+ CONTROLLED WIRELESS ANTENNA RANGE KEEPS THE AUDIO IN THE ROOM 110 DB OF CLEAR SOUND FROM 30 WATT AMPLIFIER LIGHTWEIGHT WEIGHS JUST 8.5 POUNDS ANCHOR WIRELESS RECEIVER & MICROPHONE W/ 16 USER-SELECTABLE CHANNELS EVEN SOUND DISTRIBUTION INSURES EVERYONE IN ATTENDANCE CAN HEAR YOU MAGNETICALLY SHIELDED SPEAKER FOR AV USE "DAISY-CHAIN"SECOND SPEAKER FOR LARGER ROOMS

Suppliers

Company
Product
Description
Supplier Links
ClassACT Speaker Monitor with built-in wireless receiver and remote control - Black - CA-130U1RCBK - Visual Sound, Inc.
Broomall, PA, USA
ClassACT Speaker Monitor with built-in wireless receiver and remote control - Black
CA-130U1RCBK
ClassACT Speaker Monitor with built-in wireless receiver and remote control - Black CA-130U1RCBK
Anchor Audio, Inc. ClassACT Speaker Monitor with remote control - black The CA-130U1RCBK with its built-in wireless receiver was designed to fill the classroom with your voice and your voice only, the ClassACT sound system eliminates outside interference and is all about quality, reliability, and simplicity. REACH CROWDS OF 100+ CONTROLLED WIRELESS ANTENNA RANGE KEEPS THE AUDIO IN THE ROOM 110 DB OF CLEAR SOUND FROM 30 WATT AMPLIFIER LIGHTWEIGHT WEIGHS JUST 8.5 POUNDS ANCHOR WIRELESS RECEIVER & MICROPHONE W/ 16 USER-SELECTABLE CHANNELS EVEN SOUND DISTRIBUTION INSURES EVERYONE IN ATTENDANCE CAN HEAR YOU MAGNETICALLY SHIELDED SPEAKER FOR AV USE "DAISY-CHAIN"SECOND SPEAKER FOR LARGER ROOMS

Anchor Audio, Inc.

ClassACT Speaker Monitor with remote control - black

The CA-130U1RCBK with its built-in wireless receiver was designed to fill the classroom with your voice and your voice only, the ClassACT sound system eliminates outside interference and is all about quality, reliability, and simplicity.

  • REACH CROWDS OF 100+
  • CONTROLLED WIRELESS ANTENNA RANGE KEEPS THE AUDIO IN THE ROOM
  • 110 DB OF CLEAR SOUND FROM 30 WATT AMPLIFIER
  • LIGHTWEIGHT WEIGHS JUST 8.5 POUNDS
  • ANCHOR WIRELESS RECEIVER & MICROPHONE W/ 16 USER-SELECTABLE CHANNELS
  • EVEN SOUND DISTRIBUTION INSURES EVERYONE IN ATTENDANCE CAN HEAR YOU
  • MAGNETICALLY SHIELDED SPEAKER FOR AV USE
  • "DAISY-CHAIN"SECOND SPEAKER FOR LARGER ROOMS
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CA-130U1RCBK
Product Name ClassACT Speaker Monitor with built-in wireless receiver and remote control - Black
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speakers - 325202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 100 to 20000 Hz
View Details
V-6.3 Tower Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 250 watts
Impedance 8 ohms
Sensitivity 93.5 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details