Visual Sound, Inc. CA-130U1BK Speaker Monitor with built-in wireless receiver - Black CA-130U1BK

Description
Anchor Audio, Inc. CA-130U1BK Speaker Monitor Wireless - black The CA-130U1BK with its built-in wireless receiver was designed to fill the classroom with your voice and your voice only, the ClassACT sound system eliminates outside interference and is all about quality, reliability, and simplicity. REACH CROWDS OF 100+ CONTROLLED WIRELESS ANTENNA RANGE KEEPS THE AUDIO IN THE ROOM 110 DB OF CLEAR SOUND FROM 30 WATT AMPLIFIER LIGHTWEIGHT WEIGHS JUST 8.5 POUNDS ANCHOR WIRELESS RECEIVER & MICROPHONE W/ 16 USER-SELECTABLE CHANNELS EVEN SOUND DISTRIBUTION INSURES EVERYONE IN ATTENDANCE CAN HEAR YOU MAGNETICALLY SHIELDED SPEAKER FOR AV USE "DAISY-CHAIN"SECOND SPEAKER FOR LARGER ROOMS
Description
Anchor Audio, Inc. CA-130U1BK Speaker Monitor Wireless - black The CA-130U1BK with its built-in wireless receiver was designed to fill the classroom with your voice and your voice only, the ClassACT sound system eliminates outside interference and is all about quality, reliability, and simplicity. REACH CROWDS OF 100+ CONTROLLED WIRELESS ANTENNA RANGE KEEPS THE AUDIO IN THE ROOM 110 DB OF CLEAR SOUND FROM 30 WATT AMPLIFIER LIGHTWEIGHT WEIGHS JUST 8.5 POUNDS ANCHOR WIRELESS RECEIVER & MICROPHONE W/ 16 USER-SELECTABLE CHANNELS EVEN SOUND DISTRIBUTION INSURES EVERYONE IN ATTENDANCE CAN HEAR YOU MAGNETICALLY SHIELDED SPEAKER FOR AV USE "DAISY-CHAIN"SECOND SPEAKER FOR LARGER ROOMS

Suppliers

Company
Product
Description
Supplier Links
CA-130U1BK Speaker Monitor with built-in wireless receiver - Black - CA-130U1BK - Visual Sound, Inc.
Broomall, PA, USA
CA-130U1BK Speaker Monitor with built-in wireless receiver - Black
CA-130U1BK
CA-130U1BK Speaker Monitor with built-in wireless receiver - Black CA-130U1BK
Anchor Audio, Inc. CA-130U1BK Speaker Monitor Wireless - black The CA-130U1BK with its built-in wireless receiver was designed to fill the classroom with your voice and your voice only, the ClassACT sound system eliminates outside interference and is all about quality, reliability, and simplicity. REACH CROWDS OF 100+ CONTROLLED WIRELESS ANTENNA RANGE KEEPS THE AUDIO IN THE ROOM 110 DB OF CLEAR SOUND FROM 30 WATT AMPLIFIER LIGHTWEIGHT WEIGHS JUST 8.5 POUNDS ANCHOR WIRELESS RECEIVER & MICROPHONE W/ 16 USER-SELECTABLE CHANNELS EVEN SOUND DISTRIBUTION INSURES EVERYONE IN ATTENDANCE CAN HEAR YOU MAGNETICALLY SHIELDED SPEAKER FOR AV USE "DAISY-CHAIN"SECOND SPEAKER FOR LARGER ROOMS

Anchor Audio, Inc.

CA-130U1BK Speaker Monitor Wireless - black

The CA-130U1BK with its built-in wireless receiver was designed to fill the classroom with your voice and your voice only, the ClassACT sound system eliminates outside interference and is all about quality, reliability, and simplicity.

  • REACH CROWDS OF 100+
  • CONTROLLED WIRELESS ANTENNA RANGE KEEPS THE AUDIO IN THE ROOM
  • 110 DB OF CLEAR SOUND FROM 30 WATT AMPLIFIER
  • LIGHTWEIGHT WEIGHS JUST 8.5 POUNDS
  • ANCHOR WIRELESS RECEIVER & MICROPHONE W/ 16 USER-SELECTABLE CHANNELS
  • EVEN SOUND DISTRIBUTION INSURES EVERYONE IN ATTENDANCE CAN HEAR YOU
  • MAGNETICALLY SHIELDED SPEAKER FOR AV USE
  • "DAISY-CHAIN"SECOND SPEAKER FOR LARGER ROOMS
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CA-130U1BK
Product Name CA-130U1BK Speaker Monitor with built-in wireless receiver - Black
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speaker Drivers - 1976421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.63 inch (42 mm)
View Details
TG Full range, 3.5
Specs
Nominal Power 10 watts
Sensitivity 84 dB
Resonance Frequency 105 Hz
View Details
W6v2 10-inch Subwoofer Driver (600 W, dual 4 Ω voice coils) - 10W6v2-D4 - JL Audio, Inc.
Specs
Nominal Power 600 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details