Visual Sound, Inc. Switchcraft 1/4"(f) mono open circ pnl/mt for panels to.156" CA-11

Description
BTX Technologies, Inc. Switchcraft 1/4" panel mount mono jack. Open circuit. Fits panels to.156" thick. Additional Information: Mounting centers: 0.813" Life: 10,000 insertion / withdrawel cycles Contact Resistance: 0.030 ohms maximum (initial), .050 ohms maximum (after humidity, durability exposure). Insulation Resistance: 10,000 M(omega) minimum (initial), 1,000 M(omega) minimum (after humidity). Dielectric Withstanding Voltage: 500 V, 60 Hz (rms) AC. Contact Rating: 1 A, 25 V DC.
Description
BTX Technologies, Inc. Switchcraft 1/4" panel mount mono jack. Open circuit. Fits panels to.156" thick. Additional Information: Mounting centers: 0.813" Life: 10,000 insertion / withdrawel cycles Contact Resistance: 0.030 ohms maximum (initial), .050 ohms maximum (after humidity, durability exposure). Insulation Resistance: 10,000 M(omega) minimum (initial), 1,000 M(omega) minimum (after humidity). Dielectric Withstanding Voltage: 500 V, 60 Hz (rms) AC. Contact Rating: 1 A, 25 V DC.

Suppliers

Company
Product
Description
Supplier Links
Switchcraft 1/4
Broomall, PA, USA
Switchcraft 1/4"(f) mono open circ pnl/mt for panels to.156"
CA-11
Switchcraft 1/4"(f) mono open circ pnl/mt for panels to.156" CA-11
BTX Technologies, Inc. Switchcraft 1/4" panel mount mono jack. Open circuit. Fits panels to.156" thick. Additional Information: Mounting centers: 0.813" Life: 10,000 insertion / withdrawel cycles Contact Resistance: 0.030 ohms maximum (initial), .050 ohms maximum (after humidity, durability exposure). Insulation Resistance: 10,000 M(omega) minimum (initial), 1,000 M(omega) minimum (after humidity). Dielectric Withstanding Voltage: 500 V, 60 Hz (rms) AC. Contact Rating: 1 A, 25 V DC.

BTX Technologies, Inc.

  • Switchcraft 1/4" panel mount mono jack. Open circuit. Fits panels to.156" thick.
  • Additional Information:
  • Mounting centers: 0.813"
  • Life: 10,000 insertion / withdrawel cycles
  • Contact Resistance: 0.030 ohms maximum (initial), .050 ohms maximum (after humidity, durability exposure).
  • Insulation Resistance: 10,000 M(omega) minimum (initial), 1,000 M(omega) minimum (after humidity). Dielectric Withstanding Voltage: 500 V, 60 Hz (rms) AC. Contact Rating: 1 A, 25 V DC.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number CA-11
Product Name Switchcraft 1/4"(f) mono open circ pnl/mt for panels to.156"
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female Right Angle Press Fit Connector - 80320R-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Heads Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
75 Ohm BNC Mini 90° Plug - 111069 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details