Visual Sound, Inc. CA-1050 4-input Controllable Pre-Amp CA-1050

Description
Calypso Systems The CA-1050 is a compact 4-input pre-amp with IR and serial control and line-level out, providing easy and affordable integrated control of any audio amplifier. The CA-1050 is a pre-amp "companion" product to the Calypso CA-500 and CA-1000 32W audio amplifiers. The unit provides 1 bal/unbal stereo input, 2 unbalanced stereo inputs and 1 bal/unbal mono input with full IR and serial control for source switching, gain and volume control. Advanced features such as two-channel mixing, priority override and automated microphone ducking are fully supported. Line level output from the CA-1050 is directed to any size main amplifier, from any manufacturer. The result is fully integrated audio in nearly any application. 3 Stereo Inputs 1 Mono Input Line level output Serial control IR control Gain and Volume control Source switching Priority Override Automated Microphone Ducking Mix any 2 channels Compact
Description
Calypso Systems The CA-1050 is a compact 4-input pre-amp with IR and serial control and line-level out, providing easy and affordable integrated control of any audio amplifier. The CA-1050 is a pre-amp "companion" product to the Calypso CA-500 and CA-1000 32W audio amplifiers. The unit provides 1 bal/unbal stereo input, 2 unbalanced stereo inputs and 1 bal/unbal mono input with full IR and serial control for source switching, gain and volume control. Advanced features such as two-channel mixing, priority override and automated microphone ducking are fully supported. Line level output from the CA-1050 is directed to any size main amplifier, from any manufacturer. The result is fully integrated audio in nearly any application. 3 Stereo Inputs 1 Mono Input Line level output Serial control IR control Gain and Volume control Source switching Priority Override Automated Microphone Ducking Mix any 2 channels Compact

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
CA-1050 4-input Controllable Pre-Amp
CA-1050
CA-1050 4-input Controllable Pre-Amp CA-1050
Calypso Systems The CA-1050 is a compact 4-input pre-amp with IR and serial control and line-level out, providing easy and affordable integrated control of any audio amplifier. The CA-1050 is a pre-amp "companion" product to the Calypso CA-500 and CA-1000 32W audio amplifiers. The unit provides 1 bal/unbal stereo input, 2 unbalanced stereo inputs and 1 bal/unbal mono input with full IR and serial control for source switching, gain and volume control. Advanced features such as two-channel mixing, priority override and automated microphone ducking are fully supported. Line level output from the CA-1050 is directed to any size main amplifier, from any manufacturer. The result is fully integrated audio in nearly any application. 3 Stereo Inputs 1 Mono Input Line level output Serial control IR control Gain and Volume control Source switching Priority Override Automated Microphone Ducking Mix any 2 channels Compact

Calypso Systems

The CA-1050 is a compact 4-input pre-amp with IR and serial control and line-level out, providing easy and affordable integrated control of any audio amplifier.

The CA-1050 is a pre-amp "companion" product to the Calypso CA-500 and CA-1000 32W audio amplifiers. The unit provides 1 bal/unbal stereo input, 2 unbalanced stereo inputs and 1 bal/unbal mono input with full IR and serial control for source switching, gain and volume control. Advanced features such as two-channel mixing, priority override and automated microphone ducking are fully supported. Line level output from the CA-1050 is directed to any size main amplifier, from any manufacturer. The result is fully integrated audio in nearly any application.

  • 3 Stereo Inputs
  • 1 Mono Input
  • Line level output
  • Serial control
  • IR control
  • Gain and Volume control
  • Source switching
  • Priority Override
  • Automated Microphone Ducking
  • Mix any 2 channels
  • Compact
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number CA-1050
Product Name CA-1050 4-input Controllable Pre-Amp
Unlock Full Specs
to access all available technical data

Similar Products

 - 522812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0140 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
Fully balanced Transformer coupled headphone amp - WA22 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.0500 MHz
Nominal Impedance 100000 ohms
View Details
6-Channel Class D Marine Full-Range Amplifier, 100 W x 6 @ 2 Ω / 75 W x 6 @ 4 Ω - 14.4V - M600/6 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 1.20E-5 to 0.0220 MHz
View Details