Visual Sound, Inc. CORNER SPEAKER C9278

Description
OWI, Inc. The C9278 Corner Speaker is a commercial/residenti al speaker which can be installed in corners and flat walls in a single, two, and three speaker combination. he C9278 Corner Speaker is a commercial/residenti al speaker which can be installed in corners and flat walls in a single, two, and three speaker combination. Engineered for corners or flat walls in Retail Stores, Atriums or Patios. Universal mounting brackets are included to mount the C9278 in the following configurations: a.) Array 1 - in a 90° corner as a single speaker. b.) Array 2 - in a flat wall as a single or two-piece speakers forming a semi-circle. c.) Array 3 - in a 270° degree corrner as three - piece speakers forming a 3/4 circle. The C9278 is an 8 Ohm and 70 Volt Speaker Combination. It is available in black or white. • 70 Volt/8 Ohm combination. • 5", 2-Way Speaker. • 50W max power at 8 ohms. • 70 Volts Transformer Tap - 3.75, 7.5, 15, 30 Watts. • Universal Mounting Brackets Included. • Available in black or white. • CE Certified
Description
OWI, Inc. The C9278 Corner Speaker is a commercial/residenti al speaker which can be installed in corners and flat walls in a single, two, and three speaker combination. he C9278 Corner Speaker is a commercial/residenti al speaker which can be installed in corners and flat walls in a single, two, and three speaker combination. Engineered for corners or flat walls in Retail Stores, Atriums or Patios. Universal mounting brackets are included to mount the C9278 in the following configurations: a.) Array 1 - in a 90° corner as a single speaker. b.) Array 2 - in a flat wall as a single or two-piece speakers forming a semi-circle. c.) Array 3 - in a 270° degree corrner as three - piece speakers forming a 3/4 circle. The C9278 is an 8 Ohm and 70 Volt Speaker Combination. It is available in black or white. • 70 Volt/8 Ohm combination. • 5", 2-Way Speaker. • 50W max power at 8 ohms. • 70 Volts Transformer Tap - 3.75, 7.5, 15, 30 Watts. • Universal Mounting Brackets Included. • Available in black or white. • CE Certified

Suppliers

Company
Product
Description
Supplier Links
CORNER SPEAKER - C9278 - Visual Sound, Inc.
Broomall, PA, USA
CORNER SPEAKER
C9278
CORNER SPEAKER C9278
OWI, Inc. The C9278 Corner Speaker is a commercial/residenti al speaker which can be installed in corners and flat walls in a single, two, and three speaker combination. he C9278 Corner Speaker is a commercial/residenti al speaker which can be installed in corners and flat walls in a single, two, and three speaker combination. Engineered for corners or flat walls in Retail Stores, Atriums or Patios. Universal mounting brackets are included to mount the C9278 in the following configurations: a.) Array 1 - in a 90° corner as a single speaker. b.) Array 2 - in a flat wall as a single or two-piece speakers forming a semi-circle. c.) Array 3 - in a 270° degree corrner as three - piece speakers forming a 3/4 circle. The C9278 is an 8 Ohm and 70 Volt Speaker Combination. It is available in black or white. • 70 Volt/8 Ohm combination. • 5", 2-Way Speaker. • 50W max power at 8 ohms. • 70 Volts Transformer Tap - 3.75, 7.5, 15, 30 Watts. • Universal Mounting Brackets Included. • Available in black or white. • CE Certified

OWI, Inc.

The C9278 Corner Speaker is a commercial/residential speaker which can be installed in corners and flat walls in a single, two, and three speaker combination.

he C9278 Corner Speaker is a commercial/residential speaker which can be installed in corners and flat walls in a single, two, and three speaker combination. Engineered for corners or flat walls in Retail Stores, Atriums or Patios. Universal mounting brackets are included to mount the C9278 in the following configurations: a.) Array 1 - in a 90° corner as a single speaker. b.) Array 2 - in a flat wall as a single or two-piece speakers forming a semi-circle. c.) Array 3 - in a 270° degree corrner as three - piece speakers forming a 3/4 circle. The C9278 is an 8 Ohm and 70 Volt Speaker Combination. It is available in black or white.

  • • 70 Volt/8 Ohm combination.
  • • 5", 2-Way Speaker.
  • • 50W max power at 8 ohms.
  • • 70 Volts Transformer Tap - 3.75, 7.5, 15, 30 Watts.
  • • Universal Mounting Brackets Included.
  • • Available in black or white. • CE Certified
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number C9278
Product Name CORNER SPEAKER
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 276745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 1 watts
Impedance 8 ohms
View Details
W1v2 10-inch Subwoofer Driver (300 W, 4 Ω) - 10W1v2-4 - JL Audio, Inc.
Specs
Nominal Power 300 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details
Car Audio, Subwoofer - G110PD - Boston Acoustics, Inc.
Boston Acoustics, Inc.
Specs
Nominal Power 400 to 800 watts
Impedance 2 ohms
Frequency Response 36 Hz
View Details