Visual Sound, Inc. 8" Coaxial Loudspeakers, 16 watt (UL Listed) 70.7V-16W xfmr C803AT167

Description
Atlas Sound Atlas Sound has developed the only speaker assemblies that are UL classified for fire-resistance in the United States and Canada. The FR Series has passed a fire-rating up to three hours (rating varies by ceiling construction) and has been tested in accordance with the UL standard - Fire Test of Building Construction and Materials, ANSI/UL263 (ASTM E119, NFPA 251). FR Series assemblies include an enclosure-fiber kit, UL listed speaker/transformer assembly, and UL Listed baffle. Each enclosure-fiber kit includes pre-cut fiber panels, metal enclosure, rail set and hardware. The speaker/transformer combinations approved for use in FR assemblies are FR versions of the industry standard Atlas Sound Strategy Series FA136, FA138 models and the C803A, C10A, and FC104 loudspeakers. The approved baffles are also FR versions of familiar Atlas Sound models. Ideal for Multi-Purpose Commercial, Industrial, and Institutional Use Industry Standard 8" (203mm) Coaxial, 16-Watt, Loudspeaker Offers Proven Performance with Wide Frequency Response Post-Mounted Tweeter Adds Strength and a More Attractive Appearance
Description
Atlas Sound Atlas Sound has developed the only speaker assemblies that are UL classified for fire-resistance in the United States and Canada. The FR Series has passed a fire-rating up to three hours (rating varies by ceiling construction) and has been tested in accordance with the UL standard - Fire Test of Building Construction and Materials, ANSI/UL263 (ASTM E119, NFPA 251). FR Series assemblies include an enclosure-fiber kit, UL listed speaker/transformer assembly, and UL Listed baffle. Each enclosure-fiber kit includes pre-cut fiber panels, metal enclosure, rail set and hardware. The speaker/transformer combinations approved for use in FR assemblies are FR versions of the industry standard Atlas Sound Strategy Series FA136, FA138 models and the C803A, C10A, and FC104 loudspeakers. The approved baffles are also FR versions of familiar Atlas Sound models. Ideal for Multi-Purpose Commercial, Industrial, and Institutional Use Industry Standard 8" (203mm) Coaxial, 16-Watt, Loudspeaker Offers Proven Performance with Wide Frequency Response Post-Mounted Tweeter Adds Strength and a More Attractive Appearance

Suppliers

Company
Product
Description
Supplier Links
8
Broomall, PA, USA
8" Coaxial Loudspeakers, 16 watt (UL Listed) 70.7V-16W xfmr
C803AT167
8" Coaxial Loudspeakers, 16 watt (UL Listed) 70.7V-16W xfmr C803AT167
Atlas Sound Atlas Sound has developed the only speaker assemblies that are UL classified for fire-resistance in the United States and Canada. The FR Series has passed a fire-rating up to three hours (rating varies by ceiling construction) and has been tested in accordance with the UL standard - Fire Test of Building Construction and Materials, ANSI/UL263 (ASTM E119, NFPA 251). FR Series assemblies include an enclosure-fiber kit, UL listed speaker/transformer assembly, and UL Listed baffle. Each enclosure-fiber kit includes pre-cut fiber panels, metal enclosure, rail set and hardware. The speaker/transformer combinations approved for use in FR assemblies are FR versions of the industry standard Atlas Sound Strategy Series FA136, FA138 models and the C803A, C10A, and FC104 loudspeakers. The approved baffles are also FR versions of familiar Atlas Sound models. Ideal for Multi-Purpose Commercial, Industrial, and Institutional Use Industry Standard 8" (203mm) Coaxial, 16-Watt, Loudspeaker Offers Proven Performance with Wide Frequency Response Post-Mounted Tweeter Adds Strength and a More Attractive Appearance

Atlas Sound

Atlas Sound has developed the only speaker assemblies that are UL classified for fire-resistance in the United States and Canada. The FR Series has passed a fire-rating up to three hours (rating varies by ceiling construction) and has been tested in accordance with the UL standard - Fire Test of Building Construction and Materials, ANSI/UL263 (ASTM E119, NFPA 251). FR Series assemblies include an enclosure-fiber kit, UL listed speaker/transformer assembly, and UL Listed baffle. Each enclosure-fiber kit includes pre-cut fiber panels, metal enclosure, rail set and hardware. The speaker/transformer combinations approved for use in FR assemblies are FR versions of the industry standard Atlas Sound Strategy Series FA136, FA138 models and the C803A, C10A, and FC104 loudspeakers. The approved baffles are also FR versions of familiar Atlas Sound models.

  • Ideal for Multi-Purpose Commercial, Industrial, and Institutional Use
  • Industry Standard 8" (203mm) Coaxial, 16-Watt, Loudspeaker
  • Offers Proven Performance with Wide Frequency Response
  • Post-Mounted Tweeter Adds Strength and a More Attractive Appearance
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number C803AT167
Product Name 8" Coaxial Loudspeakers, 16 watt (UL Listed) 70.7V-16W xfmr
Unlock Full Specs
to access all available technical data

Similar Products

ES Series Hazardous Area Sounders and Powered Loudspeakers - ES4-120-7MT - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Speaker Drivers - 3643290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 5.12 inch (130 mm)
View Details
V-5.2-C Center Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 200 watts
Impedance 8 ohms
Sensitivity 90.5 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5000 Hz
View Details