Visual Sound, Inc. Studio Tube Condenser Microphone PAC C800GPAC

Description
Sony Professional Solutions of America Excellent for vocal recording in studios and film post production houses, Sony's C-800G Studio Tube Condenser Microphone is designed for the highest possible sound reproduction quality. The C-800G features a high-quality dual large diaphragm for true reproduction of vocal qualities, vacuum tube warm sound quality through a 6AU6 vacuum tube, a unique Peltier-based cooling system to achieve optimum tube operating temperature, and an electronically selectable pick-up pattern (Omni/Uni) for various recording applications. The package includes a power supply (AC-MC800G) and all the necessary accessories. Highlights: Designed for the highest possible sound reproduction quality Suitable for vocal recording in studios and film post production houses Low noise and low distortion due to built-in cooling system Large diaphragm capsule Electronically selectable directivity, either omni- directional or cardioid Features & Benefits: Signal-to-noise ratio: 76 dB (Uni), 73 dB (Omni). High sensitivity of -33dB/Pa. Frequency response: 20 Hz-18,000 Hz Dynamic range: 113 dB
Description
Sony Professional Solutions of America Excellent for vocal recording in studios and film post production houses, Sony's C-800G Studio Tube Condenser Microphone is designed for the highest possible sound reproduction quality. The C-800G features a high-quality dual large diaphragm for true reproduction of vocal qualities, vacuum tube warm sound quality through a 6AU6 vacuum tube, a unique Peltier-based cooling system to achieve optimum tube operating temperature, and an electronically selectable pick-up pattern (Omni/Uni) for various recording applications. The package includes a power supply (AC-MC800G) and all the necessary accessories. Highlights: Designed for the highest possible sound reproduction quality Suitable for vocal recording in studios and film post production houses Low noise and low distortion due to built-in cooling system Large diaphragm capsule Electronically selectable directivity, either omni- directional or cardioid Features & Benefits: Signal-to-noise ratio: 76 dB (Uni), 73 dB (Omni). High sensitivity of -33dB/Pa. Frequency response: 20 Hz-18,000 Hz Dynamic range: 113 dB

Suppliers

Company
Product
Description
Supplier Links
Studio Tube Condenser Microphone PAC - C800GPAC - Visual Sound, Inc.
Broomall, PA, USA
Studio Tube Condenser Microphone PAC
C800GPAC
Studio Tube Condenser Microphone PAC C800GPAC
Sony Professional Solutions of America Excellent for vocal recording in studios and film post production houses, Sony's C-800G Studio Tube Condenser Microphone is designed for the highest possible sound reproduction quality. The C-800G features a high-quality dual large diaphragm for true reproduction of vocal qualities, vacuum tube warm sound quality through a 6AU6 vacuum tube, a unique Peltier-based cooling system to achieve optimum tube operating temperature, and an electronically selectable pick-up pattern (Omni/Uni) for various recording applications. The package includes a power supply (AC-MC800G) and all the necessary accessories. Highlights: Designed for the highest possible sound reproduction quality Suitable for vocal recording in studios and film post production houses Low noise and low distortion due to built-in cooling system Large diaphragm capsule Electronically selectable directivity, either omni- directional or cardioid Features & Benefits: Signal-to-noise ratio: 76 dB (Uni), 73 dB (Omni). High sensitivity of -33dB/Pa. Frequency response: 20 Hz-18,000 Hz Dynamic range: 113 dB

Sony Professional Solutions of America

Excellent for vocal recording in studios and film post production houses, Sony's C-800G Studio Tube Condenser Microphone is designed for the highest possible sound reproduction quality. The C-800G features a high-quality dual large diaphragm for true reproduction of vocal qualities, vacuum tube warm sound quality through a 6AU6 vacuum tube, a unique Peltier-based cooling system to achieve optimum tube operating temperature, and an electronically selectable pick-up pattern (Omni/Uni) for various recording applications. The package includes a power supply (AC-MC800G) and all the necessary accessories.

  • Highlights:
  • Designed for the highest possible sound reproduction quality
  • Suitable for vocal recording in studios and film post production houses
  • Low noise and low distortion due to built-in cooling system
  • Large diaphragm capsule
  • Electronically selectable directivity, either omni- directional or cardioid
  • Features & Benefits:
  • Signal-to-noise ratio: 76 dB (Uni), 73 dB (Omni).
  • High sensitivity of -33dB/Pa.
  • Frequency response: 20 Hz-18,000 Hz
  • Dynamic range: 113 dB
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number C800GPAC
Product Name Studio Tube Condenser Microphone PAC
Unlock Full Specs
to access all available technical data

Similar Products

Microphone Elements - PMO-4015SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Condenser Vocal Microphone - SCX25A Condenser Vocal Condenser Instrument Studio Condenser Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 20 to 20000 Hz
Sensitivity 28 mV/Pa (193050 mV/psi)
View Details